Ametherm, Inc.
Inrush Current Limiters (ICL)
SL0350101
Description
ICL 500R 20% 500MA 3MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 500R 20% 500MA 3MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-SL0350101-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
157 mA
IR
0.3000 mA
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Schottky; Schottky
VF
0.7000 volts
VR
15 volts
View Details
5 suppliers