Ametherm, Inc. Connectors,Interconnects MS22 50004-B

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 3 A Diameter: 0.374" (9.50mm) Lead Spacing: 1.083" (27.50mm) R @ Current: 84 mOhms
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 3 A Diameter: 0.374" (9.50mm) Lead Spacing: 1.083" (27.50mm) R @ Current: 84 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete R @ 25°C: 10 Ohm Tolerance: ±20% Current - Steady State Max: 3 A Diameter: 0.374" (9.50mm) Lead Spacing: 1.083" (27.50mm) R @ Current: 84 mOhms

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
R @ 25°C: 10 Ohm
Tolerance: ±20%
Current - Steady State Max: 3 A
Diameter: 0.374" (9.50mm)
Lead Spacing: 1.083" (27.50mm)
R @ Current: 84 mOhms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products