Ametek National Controls Corp. (NCC) Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;11 Pin TMM-0999M-467

Description
Features: Time Range: 0.05 Sec to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"
Description
Features: Time Range: 0.05 Sec to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;11 Pin - 70059694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;11 Pin
70059694
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;11 Pin 70059694
Features: Time Range: 0.05 Sec to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"

Features:

  • Time Range: 0.05 Sec to 999 Min.
  • Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
  • DPDT Relay Output (2 Form C)
  • 11-Pin Socket Mount
  • Operating Temperature: –23°C to +55°C
  • Size (H × W × D): 3.70" × 1.75" × 2.4"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059694
Product Name Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC;11 Pin
Mounting Socket or Plug-in Style
Approvals / Ratings UL, cUL
Operating Temperature -9.4 to 131 F (-23 to 55 C)
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSM4UU23-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 4594385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details