Ametek National Controls Corp. (NCC) Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;11 Pin TMM-0999M-462

Description
Features: Time Range: 0.05 Sec to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"
Description
Features: Time Range: 0.05 Sec to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;11 Pin - 70059691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;11 Pin
70059691
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;11 Pin 70059691
Features: Time Range: 0.05 Sec to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"

Features:

  • Time Range: 0.05 Sec to 999 Min.
  • Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
  • DPDT Relay Output (2 Form C)
  • 11-Pin Socket Mount
  • Operating Temperature: –23°C to +55°C
  • Size (H × W × D): 3.70" × 1.75" × 2.4"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059691
Product Name Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;11 Pin
Mounting Socket or Plug-in Style
Approvals / Ratings UL, cUL
Operating Temperature -9.4 to 131 F (-23 to 55 C)
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT22BA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 160212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details