Zygo Corporation Semiconductor Stage Components

Description
Wafer production technology requires extreme precision components, whether for reticle stages, wafer stages or imaging technologies. ZYGO is a leading supplier of stage positioning components, serving the semiconductor industry and emerging EUV technologies through multiple custom orders. Our customers have turned to ZYGO for such things as burled or pin chucks, reticle chucks, and stage positioning systems. ZYGO custom manufactures high precision optical components for 300 mm and 450 mm wafer handling – and even meter-class semiconductor photolithography stages. These stage components can be made in a variety of custom shapes and sizes, employing precision manufacturing capabilities for monolithic, bar, and light-weighted machined optical structures. Beyond fabrication and polishing, ZYGO offers precision anti-reflective, highly reflective, or custom specialty coatings to optical surfaces. Precision Machining, Features, Holes, Inserts Stage components may need machined datum features or precision holes and/or inserts, all well-understood processes for ZYGO. With our large selection of manufacturing capabilities, custom machined optical structures up to meter-class size, including aspect ratios of 300:1 or more. Intricate features, channels, and high aspect ratio holes are a specialty, and can be machined into the structures. Nanometer-Level Flatness/Thickness Control, and Sub-Arcsec Geometry Tolerances Our production experts can control global flatness, local (die-level) flatness, and total thickness variation (TTV) down to nanometer level. Perpendicularity and parallelism can be controlled to sub-arcsec tolerances. The surface flatness and roughness of the stage components we manufacture are meticulously verified during and after fabrication using ZYGO's own industry-standard interferometer and 3D optical profiler and custom metrology products. Design from Concept, or Build-to-Print Whether you have just a concept, or a design ready to be manufactured, ZYGO can enter into your product development cycle at any stage, and assist you in the following areas: Developing a Statement of Work (SOW) Mechanical/Electrica l/Thermal/Systems design, modeling, and analysis Prototyping Coating design Redesign for improved performance, quality, and cost Conduct a Design for Manufacture and Assembly phase prior to production ZYGO has the optical, mechanical, electrical, manufacturing, systems engineering, and program management capabilities, coupled with Tier 1 volume optical assembly capabilities, to see your product through to production. Our optical assembly facility has ISO 9001 and ISO 13485 registrations, and our advanced class 100,000 to class 10 clean room assembly areas have all the necessary climate controls in place including particle, temperature, humidity, and ionization. Stage Component Fabrication Capabilities Monolithic structures Light-weighted structures Bar Mirrors Up to meter-class sizes, with full-aperture metrology Ultra High Vacuum (UHV) compliant (cleaning, materials, outgassing tests) Bonding, including optical contacting "Super" polishing, down to <0.1 nm RMS roughness Stage Component Materials Glasses (Fused Silica, etc.) Variety of Ceramics, Silicon Carbide (SiC), etc. Low thermal expansion materials (Zerodur®, ULE®, CLEARCERAM® etc.) New, high-performance materials Coatings for Stage Components Wear resistant Anti Reflective Highly Reflective (metal and dielectric)
Description
Wafer production technology requires extreme precision components, whether for reticle stages, wafer stages or imaging technologies. ZYGO is a leading supplier of stage positioning components, serving the semiconductor industry and emerging EUV technologies through multiple custom orders. Our customers have turned to ZYGO for such things as burled or pin chucks, reticle chucks, and stage positioning systems. ZYGO custom manufactures high precision optical components for 300 mm and 450 mm wafer handling – and even meter-class semiconductor photolithography stages. These stage components can be made in a variety of custom shapes and sizes, employing precision manufacturing capabilities for monolithic, bar, and light-weighted machined optical structures. Beyond fabrication and polishing, ZYGO offers precision anti-reflective, highly reflective, or custom specialty coatings to optical surfaces. Precision Machining, Features, Holes, Inserts Stage components may need machined datum features or precision holes and/or inserts, all well-understood processes for ZYGO. With our large selection of manufacturing capabilities, custom machined optical structures up to meter-class size, including aspect ratios of 300:1 or more. Intricate features, channels, and high aspect ratio holes are a specialty, and can be machined into the structures. Nanometer-Level Flatness/Thickness Control, and Sub-Arcsec Geometry Tolerances Our production experts can control global flatness, local (die-level) flatness, and total thickness variation (TTV) down to nanometer level. Perpendicularity and parallelism can be controlled to sub-arcsec tolerances. The surface flatness and roughness of the stage components we manufacture are meticulously verified during and after fabrication using ZYGO's own industry-standard interferometer and 3D optical profiler and custom metrology products. Design from Concept, or Build-to-Print Whether you have just a concept, or a design ready to be manufactured, ZYGO can enter into your product development cycle at any stage, and assist you in the following areas: Developing a Statement of Work (SOW) Mechanical/Electrica l/Thermal/Systems design, modeling, and analysis Prototyping Coating design Redesign for improved performance, quality, and cost Conduct a Design for Manufacture and Assembly phase prior to production ZYGO has the optical, mechanical, electrical, manufacturing, systems engineering, and program management capabilities, coupled with Tier 1 volume optical assembly capabilities, to see your product through to production. Our optical assembly facility has ISO 9001 and ISO 13485 registrations, and our advanced class 100,000 to class 10 clean room assembly areas have all the necessary climate controls in place including particle, temperature, humidity, and ionization. Stage Component Fabrication Capabilities Monolithic structures Light-weighted structures Bar Mirrors Up to meter-class sizes, with full-aperture metrology Ultra High Vacuum (UHV) compliant (cleaning, materials, outgassing tests) Bonding, including optical contacting "Super" polishing, down to <0.1 nm RMS roughness Stage Component Materials Glasses (Fused Silica, etc.) Variety of Ceramics, Silicon Carbide (SiC), etc. Low thermal expansion materials (Zerodur®, ULE®, CLEARCERAM® etc.) New, high-performance materials Coatings for Stage Components Wear resistant Anti Reflective Highly Reflective (metal and dielectric)

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Stage Components -  - Zygo Corporation
Middlefield, CT, United States
Semiconductor Stage Components
Semiconductor Stage Components
Wafer production technology requires extreme precision components, whether for reticle stages, wafer stages or imaging technologies. ZYGO is a leading supplier of stage positioning components, serving the semiconductor industry and emerging EUV technologies through multiple custom orders. Our customers have turned to ZYGO for such things as burled or pin chucks, reticle chucks, and stage positioning systems. ZYGO custom manufactures high precision optical components for 300 mm and 450 mm wafer handling – and even meter-class semiconductor photolithography stages. These stage components can be made in a variety of custom shapes and sizes, employing precision manufacturing capabilities for monolithic, bar, and light-weighted machined optical structures. Beyond fabrication and polishing, ZYGO offers precision anti-reflective, highly reflective, or custom specialty coatings to optical surfaces. Precision Machining, Features, Holes, Inserts Stage components may need machined datum features or precision holes and/or inserts, all well-understood processes for ZYGO. With our large selection of manufacturing capabilities, custom machined optical structures up to meter-class size, including aspect ratios of 300:1 or more. Intricate features, channels, and high aspect ratio holes are a specialty, and can be machined into the structures. Nanometer-Level Flatness/Thickness Control, and Sub-Arcsec Geometry Tolerances Our production experts can control global flatness, local (die-level) flatness, and total thickness variation (TTV) down to nanometer level. Perpendicularity and parallelism can be controlled to sub-arcsec tolerances. The surface flatness and roughness of the stage components we manufacture are meticulously verified during and after fabrication using ZYGO's own industry-standard interferometer and 3D optical profiler and custom metrology products. Design from Concept, or Build-to-Print Whether you have just a concept, or a design ready to be manufactured, ZYGO can enter into your product development cycle at any stage, and assist you in the following areas: Developing a Statement of Work (SOW) Mechanical/Electrica l/Thermal/Systems design, modeling, and analysis Prototyping Coating design Redesign for improved performance, quality, and cost Conduct a Design for Manufacture and Assembly phase prior to production ZYGO has the optical, mechanical, electrical, manufacturing, systems engineering, and program management capabilities, coupled with Tier 1 volume optical assembly capabilities, to see your product through to production. Our optical assembly facility has ISO 9001 and ISO 13485 registrations, and our advanced class 100,000 to class 10 clean room assembly areas have all the necessary climate controls in place including particle, temperature, humidity, and ionization. Stage Component Fabrication Capabilities Monolithic structures Light-weighted structures Bar Mirrors Up to meter-class sizes, with full-aperture metrology Ultra High Vacuum (UHV) compliant (cleaning, materials, outgassing tests) Bonding, including optical contacting "Super" polishing, down to <0.1 nm RMS roughness Stage Component Materials Glasses (Fused Silica, etc.) Variety of Ceramics, Silicon Carbide (SiC), etc. Low thermal expansion materials (Zerodur®, ULE®, CLEARCERAM® etc.) New, high-performance materials Coatings for Stage Components Wear resistant Anti Reflective Highly Reflective (metal and dielectric)

Wafer production technology requires extreme precision components, whether for reticle stages, wafer stages or imaging technologies. ZYGO is a leading supplier of stage positioning components, serving the semiconductor industry and emerging EUV technologies through multiple custom orders. Our customers have turned to ZYGO for such things as burled or pin chucks, reticle chucks, and stage positioning systems.

ZYGO custom manufactures high precision optical components for 300 mm and 450 mm wafer handling – and even meter-class semiconductor photolithography stages. These stage components can be made in a variety of custom shapes and sizes, employing precision manufacturing capabilities for monolithic, bar, and light-weighted machined optical structures. Beyond fabrication and polishing, ZYGO offers precision anti-reflective, highly reflective, or custom specialty coatings to optical surfaces.

Precision Machining, Features, Holes, Inserts

Stage components may need machined datum features or precision holes and/or inserts, all well-understood processes for ZYGO. With our large selection of manufacturing capabilities, custom machined optical structures up to meter-class size, including aspect ratios of 300:1 or more. Intricate features, channels, and high aspect ratio holes are a specialty, and can be machined into the structures.

Nanometer-Level Flatness/Thickness Control, and Sub-Arcsec Geometry Tolerances

Our production experts can control global flatness, local (die-level) flatness, and total thickness variation (TTV) down to nanometer level. Perpendicularity and parallelism can be controlled to sub-arcsec tolerances.

The surface flatness and roughness of the stage components we manufacture are meticulously verified during and after fabrication using ZYGO's own industry-standard interferometer and 3D optical profiler and custom metrology products.

Design from Concept, or Build-to-Print

Whether you have just a concept, or a design ready to be manufactured, ZYGO can enter into your product development cycle at any stage, and assist you in the following areas:

  • Developing a Statement of Work (SOW)
  • Mechanical/Electrical/Thermal/Systems design, modeling, and analysis
  • Prototyping
  • Coating design
  • Redesign for improved performance, quality, and cost
  • Conduct a Design for Manufacture and Assembly phase prior to production

ZYGO has the optical, mechanical, electrical, manufacturing, systems engineering, and program management capabilities, coupled with Tier 1 volume optical assembly capabilities, to see your product through to production. Our optical assembly facility has ISO 9001 and ISO 13485 registrations, and our advanced class 100,000 to class 10 clean room assembly areas have all the necessary climate controls in place including particle, temperature, humidity, and ionization.

Stage Component Fabrication Capabilities

  • Monolithic structures
  • Light-weighted structures
  • Bar Mirrors
  • Up to meter-class sizes, with full-aperture metrology
  • Ultra High Vacuum (UHV) compliant
  • (cleaning, materials, outgassing tests)
  • Bonding, including optical contacting
  • "Super" polishing, down to <0.1 nm RMS roughness

Stage Component Materials

  • Glasses (Fused Silica, etc.)
  • Variety of Ceramics, Silicon Carbide (SiC), etc.
  • Low thermal expansion materials (Zerodur®, ULE®, CLEARCERAM® etc.)
  • New, high-performance materials

Coatings for Stage Components

  • Wear resistant
  • Anti Reflective
  • Highly Reflective (metal and dielectric)
Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Wafer Chucks
Product Name Semiconductor Stage Components
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Chuck -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chuck Type Electrostatic
Chuck Geometry Round
Materials Ceramic
View Details
Porous ceramic vacuum chuck -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Chuck Type Vacuum clamp, vise or holder
Chuck Geometry Round
Diameter 4 to 12 inch (102 to 305 mm)
View Details
Electrostatic Chuck Pedestals -  - Technetics Group
Specs
Chuck Type Electrostatic
View Details
Ultra-Flat Ceramic Vacuum Wafer Chucks -  - CoorsTek
Specs
Chuck Type Vacuum clamp, vise or holder
Chuck Geometry Round
Materials Ceramic
View Details