Ametek National Controls Corp. (NCC) Relay;E-Mech;Timing;Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;0.6-60 sec S1K-00060-461

Description
Features: Operating Voltage: 120 VAC Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) Octal Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 4.28" × 1.75" × 2.4"
Description
Features: Operating Voltage: 120 VAC Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) Octal Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 4.28" × 1.75" × 2.4"

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;0.6-60 sec - 70059667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;0.6-60 sec
70059667
Relay;E-Mech;Timing;Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;0.6-60 sec 70059667
Features: Operating Voltage: 120 VAC Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) Octal Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 4.28" × 1.75" × 2.4"

Features:

  • Operating Voltage: 120 VAC
  • Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
  • DPDT Relay Output (2 Form C)
  • Octal Socket Mount
  • Operating Temperature: –23°C to +55°C
  • Size (H × W × D): 4.28" × 1.75" × 2.4"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059667
Product Name Relay;E-Mech;Timing;Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;8 Pin;0.6-60 sec
Mounting Socket or Plug-in Style
Approvals / Ratings UL, cUL
Timer Type Interval
Minimum 0.6000 seconds
Maximum 0.0167 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Tube Base Dial Timing Relay - 700-HRM12TU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1423153-1-ND - DigiKey
Specs
Time Ranges 0.375 Sec ~ 3 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 1232069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 113 F (-20 to 45 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details