AMETEK NATIONAL CONTROLS CORP. (NCC)
Q1T-00010-317 -- RELAY;SSR;TIMING;ON DELAY;CUR-RTG 1A;CTRL-V 24AC/DC;PCB MNT;SMT/SCREW/FASTON
Ametek National Controls Corp. (NCC)
Relay;SSR;Timing;On Delay;Cur-Rtg 1A;Ctrl-V 24AC/DC;PCB Mnt;SMT/Screw/Faston
Q1T-00010-317
Description
Features:
Operating Voltage: 120 VAC/VDC
Output Rating: Max. Current — 1 A AC/DC
Output: Solid State, NO Series Load
Time Adjustment: On-Board Trimpot
Mounting: Surface Mount with One #8 Screw
Wiring: 0.25" × 0.32" Terminals
Size (H × W × D): 2.00" × 2.00" × 0.125"
Operating Temperature: –40°C to +65°C
Description
Features:
Operating Voltage: 120 VAC/VDC
Output Rating: Max. Current — 1 A AC/DC
Output: Solid State, NO Series Load
Time Adjustment: On-Board Trimpot
Mounting: Surface Mount with One #8 Screw
Wiring: 0.25" × 0.32" Terminals
Size (H × W × D): 2.00" × 2.00" × 0.125"
Operating Temperature: –40°C to +65°C
Suppliers
Relay;SSR;Timing;On Delay;Cur-Rtg 1A;Ctrl-V 24AC/DC;PCB Mnt;SMT/Screw/Faston
70059648
Features:
Operating Voltage: 120 VAC/VDC
Output Rating: Max. Current — 1 A AC/DC
Output: Solid State, NO Series Load
Time Adjustment: On-Board Trimpot
Mounting: Surface Mount with One #8 Screw
Wiring: 0.25" × 0.32" Terminals
Size (H × W × D): 2.00" × 2.00" × 0.125"
Operating Temperature: –40°C to +65°C
Features:
- Operating Voltage: 120 VAC/VDC
- Output Rating: Max. Current — 1 A AC/DC
- Output: Solid State, NO Series Load
- Time Adjustment: On-Board Trimpot
- Mounting: Surface Mount with One #8 Screw
- Wiring: 0.25" × 0.32" Terminals
- Size (H × W × D): 2.00" × 2.00" × 0.125"
- Operating Temperature: –40°C to +65°C
Supplier's Site
Technical Specifications
|
Product Category
|
Time Delay Relays |
|
Product Number
|
70059648 |
|
Product Name
|
Relay;SSR;Timing;On Delay;Cur-Rtg 1A;Ctrl-V 24AC/DC;PCB Mnt;SMT/Screw/Faston |
|
Mounting
|
SMD
|
|
Approvals / Ratings
|
UL, cUL
|
|
Operating Temperature
|
-40 to 149 F (-40 to 65 C)
|
|
Timer Type
|
ON-Delay
|
Unlock Full Specs
to access all available technical data
Similar Products
Time Ranges
Hours, Milliseconds, Minutes, Seconds
Timer Type
ON-Delay; Off-Delay; One-Shot
Function Type
Multi-function
View Details
Finder S.p.A. con unico socio
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Mounting
Socket or Plug-in Style; Socket
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Timer Type
ON-Delay; One-Shot
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details