Vision Research High Speed Camera Phantom® Miro® C210

Description
1800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; adjustable Versatile, compatible with all Miro cables 128GB internal CineFlash® standard Small: 73 mm x 73 mm x 82.5mm (H x W x D) The Phantom® Miro® C210 is a small, light and versatile digital high-speed camera, perfect for many applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. The Miro C210 has all the features to be a ready companion in any analytical environment. Small & flexible: At 73 mm x 73 mm x 82.5 mm and weighing just over 1 lb. (.5 kg), the C210 is 3-inch cube small enough to fit into the tightest places. Strategically placed mounting holes make it easy to position, even in difficult and hard to reach places. Its small size, pixel format, and C-Mount make it ideal for Microscopy applications. The Miro C210 is compatible with all Miro cables. Ideal for microscopy: With its 1/2” image sensor, and dense, small pixels, the C210 captures critical details, and is a great camera solution to pair with a microscope. Lots of memory: The C210 is available in either 8GB or 16GB of RAM, and comes with an internal, non-removable 128GB CineFlash. The RAM can be separated in up to 63 partitions for back-to-back multi-cine recording. Save 8GB of data into the CineFlash in less than 1.5 minutes, increasing camera up-time. If the experiment disconnects the AC power, the C210 comes equipped with a battery to protect the data until it is saved to non-volatile Flash. Motion Analysis: The Miro C210 benefits from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data. Rugged: The C210 can connect to a Miro Junction Box, and was tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration. What's in the Box... Getting Started manual Power Supply Ethernet cable Miro Mini BoB DIN 1.0/2.3 cable for SDI PCC Software * Measured according to ISO 12232:2006 method
Description
1800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; adjustable Versatile, compatible with all Miro cables 128GB internal CineFlash® standard Small: 73 mm x 73 mm x 82.5mm (H x W x D) The Phantom® Miro® C210 is a small, light and versatile digital high-speed camera, perfect for many applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. The Miro C210 has all the features to be a ready companion in any analytical environment. Small & flexible: At 73 mm x 73 mm x 82.5 mm and weighing just over 1 lb. (.5 kg), the C210 is 3-inch cube small enough to fit into the tightest places. Strategically placed mounting holes make it easy to position, even in difficult and hard to reach places. Its small size, pixel format, and C-Mount make it ideal for Microscopy applications. The Miro C210 is compatible with all Miro cables. Ideal for microscopy: With its 1/2” image sensor, and dense, small pixels, the C210 captures critical details, and is a great camera solution to pair with a microscope. Lots of memory: The C210 is available in either 8GB or 16GB of RAM, and comes with an internal, non-removable 128GB CineFlash. The RAM can be separated in up to 63 partitions for back-to-back multi-cine recording. Save 8GB of data into the CineFlash in less than 1.5 minutes, increasing camera up-time. If the experiment disconnects the AC power, the C210 comes equipped with a battery to protect the data until it is saved to non-volatile Flash. Motion Analysis: The Miro C210 benefits from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data. Rugged: The C210 can connect to a Miro Junction Box, and was tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration. What's in the Box... Getting Started manual Power Supply Ethernet cable Miro Mini BoB DIN 1.0/2.3 cable for SDI PCC Software * Measured according to ISO 12232:2006 method

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - Phantom® Miro® C210 - Vision Research
Wayne, NJ, USA
High Speed Camera
Phantom® Miro® C210
High Speed Camera Phantom® Miro® C210
1800 fps at 1280 x 1024 12 bit, 1.3 megapixel CMOS sensor ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; adjustable Versatile, compatible with all Miro cables 128GB internal CineFlash® standard Small: 73 mm x 73 mm x 82.5mm (H x W x D) The Phantom® Miro® C210 is a small, light and versatile digital high-speed camera, perfect for many applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. The Miro C210 has all the features to be a ready companion in any analytical environment. Small & flexible: At 73 mm x 73 mm x 82.5 mm and weighing just over 1 lb. (.5 kg), the C210 is 3-inch cube small enough to fit into the tightest places. Strategically placed mounting holes make it easy to position, even in difficult and hard to reach places. Its small size, pixel format, and C-Mount make it ideal for Microscopy applications. The Miro C210 is compatible with all Miro cables. Ideal for microscopy: With its 1/2” image sensor, and dense, small pixels, the C210 captures critical details, and is a great camera solution to pair with a microscope. Lots of memory: The C210 is available in either 8GB or 16GB of RAM, and comes with an internal, non-removable 128GB CineFlash. The RAM can be separated in up to 63 partitions for back-to-back multi-cine recording. Save 8GB of data into the CineFlash in less than 1.5 minutes, increasing camera up-time. If the experiment disconnects the AC power, the C210 comes equipped with a battery to protect the data until it is saved to non-volatile Flash. Motion Analysis: The Miro C210 benefits from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data. Rugged: The C210 can connect to a Miro Junction Box, and was tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration. What's in the Box... Getting Started manual Power Supply Ethernet cable Miro Mini BoB DIN 1.0/2.3 cable for SDI PCC Software * Measured according to ISO 12232:2006 method
  • 1800 fps at 1280 x 1024
  • 12 bit, 1.3 megapixel CMOS sensor
  • ISO: Color 640D*, 640T*; Mono 2500D*, 5000T; adjustable
  • Versatile, compatible with all Miro cables
  • 128GB internal CineFlash® standard
  • Small: 73 mm x 73 mm x 82.5mm (H x W x D)

The Phantom® Miro® C210 is a small, light and versatile digital high-speed camera, perfect for many applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. The Miro C210 has all the features to be a ready companion in any analytical environment.

Small & flexible: At 73 mm x 73 mm x 82.5 mm and weighing just over 1 lb. (.5 kg), the C210 is 3-inch cube small enough to fit into the tightest places. Strategically placed mounting holes make it easy to position, even in difficult and hard to reach places. Its small size, pixel format, and C-Mount make it ideal for Microscopy applications. The Miro C210 is compatible with all Miro cables.

Ideal for microscopy: With its 1/2” image sensor, and dense, small pixels, the C210 captures critical details, and is a great camera solution to pair with a microscope.

Lots of memory: The C210 is available in either 8GB or 16GB of RAM, and comes with an internal, non-removable 128GB CineFlash. The RAM can be separated in up to 63 partitions for back-to-back multi-cine recording. Save 8GB of data into the CineFlash in less than 1.5 minutes, increasing camera up-time. If the experiment disconnects the AC power, the C210 comes equipped with a battery to protect the data until it is saved to non-volatile Flash.

Motion Analysis: The Miro C210 benefits from Vision Research Phantom Camera Control (PCC) software, including the motion analysis tools in the software. PCC can perform timing, position, distance, velocity, angle and angular speed measurements and provide a full suite of calculations on the data.

Rugged: The C210 can connect to a Miro Junction Box, and was tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration.

What's in the Box...

  • Getting Started manual
  • Power Supply
  • Ethernet cable
  • Miro Mini BoB
  • DIN 1.0/2.3 cable for SDI
  • PCC Software

* Measured according to ISO 12232:2006 method

Supplier's Site

Technical Specifications

  Vision Research
Product Category Video Cameras
Product Number Phantom® Miro® C210
Product Name High Speed Camera
Camera Function Video
Application / Industry Industrial; Scientific / Research
Format / Output NTSC; PAL; Ethernet
Resolution 12 bits
Lens Mount C-Mount
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 638004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2304 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details