AMETEK Sensors, Test & Calibration Pressure Module MultiCal

Description
The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic pressure. Converts a meter into a high accuracy pressure measuring system 1k Hz pressure response Connects directly to oscilloscopes Lightweight Runs on single 9V battery Millivolt output Comes with a dual banana jack cable and holster case
Description
The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic pressure. Converts a meter into a high accuracy pressure measuring system 1k Hz pressure response Connects directly to oscilloscopes Lightweight Runs on single 9V battery Millivolt output Comes with a dual banana jack cable and holster case

Suppliers

Company
Product
Description
Supplier Links
Pressure Module - MultiCal - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Pressure Module
MultiCal
Pressure Module MultiCal
The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic pressure. Converts a meter into a high accuracy pressure measuring system 1k Hz pressure response Connects directly to oscilloscopes Lightweight Runs on single 9V battery Millivolt output Comes with a dual banana jack cable and holster case

The MultiCal pressure module is chosen by NASA for the Space Shuttle and International Space Station. These modules convert your meter into an accurate pressure measuring system. The analog signal is clean, accurate and fast, so you can even use MultiCals with oscilloscopes to measure dynamic pressure.

  • Converts a meter into a high accuracy pressure measuring system
  • 1k Hz pressure response
  • Connects directly to oscilloscopes
  • Lightweight
  • Runs on single 9V battery
  • Millivolt output
  • Comes with a dual banana jack cable and holster case
Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Pressure Instruments
Product Number MultiCal
Product Name Pressure Module
Device Category Instrument or Meter
Pressure Measurement Absolute
Material Liquid; Gas
Working Pressure Range 0.0 to 500 psi (0.0 to 352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Meter - PCE-PDA 01L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Material Gas
View Details
Manometers - 2050982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Working Pressure Range -2.89 to 5.08 psi (-2.03 to 3.57 m H2O)
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Vacuum Gauge Controller, RS232 and RS485, US Power Cord, Series 900 - PDR900-12-US - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; 5 digit, 14.2 mm, green LED
View Details