Ametek National Controls Corp. (NCC) DIN Rail, 35 mm, 3 feet MRL-SOCKT-011

Description
Time Range: 0.05 Sec. to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"
Description
Time Range: 0.05 Sec. to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"

Suppliers

Company
Product
Description
Supplier Links
DIN Rail, 35 mm, 3 feet - 70059703 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Rail, 35 mm, 3 feet
70059703
DIN Rail, 35 mm, 3 feet 70059703
Time Range: 0.05 Sec. to 999 Min. Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 3.70" × 1.75" × 2.4"

  • Time Range: 0.05 Sec. to 999 Min.
  • Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
  • DPDT Relay Output (2 Form C)
  • 11-Pin Socket Mount
  • Operating Temperature: –23°C to +55°C
  • Size (H × W × D): 3.70" × 1.75" × 2.4"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DIN Rail
Product Number 70059703
Product Name DIN Rail, 35 mm, 3 feet
Unlock Full Specs
to access all available technical data

Similar Products