IMAGEViewer is free software for viewing, analyzing, and storing thermal data from AMETEK Land infrared cameras, designed for single-camera operation on Windows PCs. It supports live thermal imaging with temperature analysis, playback of recorded data, six color palettes with three isotherms, twenty regions of interest using rectangle, ellipse, or free-drawn shapes, two profile lines, and trend graphs. It includes gauge displays for max, mean, and min frame temperatures, and allows data export and archive. The software is backwards compatible with ERF and IMG files from LIPS software and offers localization in ten languages, including English, Spanish, and Simplified Chinese.
Free to download, the advanced IMAGEViewer software provides live monitoring and replay of the thermal imaging data produced by ARC, NIR, NIR-B and NIR-B 3XR infrared cameras.
Designed specifically to operate with AMETEK Land’s thermal imaging solutions, the software provides an easy-to-use solution for thermal image processing, in combination with a Windows PC.
Once installed, connection to a camera is simple, using the menu or an installation wizard. A clear, intuitive interface quickly enables the user to view and analyze imaging data in several different views.
Suitable for single camera operation, IMAGEViewer is ideal for images used in a range of industries, including glass, hydrocarbon processing, industrial processing, minerals, power generation and steel.
LIVE THERMAL IMAGE VIEW
IMAGEViewer provides a real-time visualization, with temperature analysis and record functions which can be expanded to fill the screen. “Offline” recorded data can be viewed and analyzed with the playback function.
REGIONS OF INTEREST
Twenty single-point regions of interest can be identified by the operator, using rectangle, ellipse, or free-drawn and two profile lines. Two profile line graphs and a trend graph can be produced.
BACKWARDS COMPATIBLE
The IMAGEViewer software is compatible with ERF and IMG files generated from AMETEK Land’s LIPS software. It offers a choice of ten localization languages, including English, Spanish, and Simplified Chinese.
IMAGEViewer is AMETEK Land’s free image processing software for thermal imaging cameras and systems
| LAND | |
|---|---|
| Product Category | Image Analysis Software |
| Product Number | IMAGEViewer |
| Product Name | Advanced Monitoring and Analysing Thermal Imaging Software |