IMAGEPro is advanced thermal imaging software for Windows PCs that configures and analyzes data from up to sixteen AMETEK Land thermal imagers, enabling real-time monitoring, process control, and temperature analysis. It supports up to 100 regions of interest per camera with multiple shape types and provides live grid, histogram, trend, and gauge visualizations. Features include profile line analysis, background compensation, emissivity correction, ROI alarms with traffic light indicators, and data export in CSV, BMP, JPG, PNG, AVI, MP4, and IMGX formats. Communication options include Modbus TCP, OPC UA, and TCP protocols. User access is password-controlled with three configurable profiles. The software allows background recording, video streaming (RTMP), and customizable layout templates.
IMAGEPro is a Windows PC software system that enables configuration of imager, display properties and advanced temperature analysis options and supports multiple simultaneous imagers. Free 30-day trial available for extensive testing.
Able to monitor and control up to sixteen imagers, IMAGEPro offers real-time analysis for thermal imager ranges. Giving users exceptionally detailed control over their thermal imaging measurements, IMAGEPro enhances application processing.
Up to 100 regions of interest are available per camera, using points, rectangle, ellipse free-drawn or profile lines. Profile line, histogram, trend and gauge graphs are generated for analysis.
With a free, 30-day trial available for extensive testing, IMAGEPro enhances application measurements for users in the glass, hydrocarbon processing, industrial processing, minerals, power generation and steel industries.
EXTENSIVE FUNCTIONALITY - Extensive control and analytical functions for exceptional process control, including multiple free defined ROIs (regions of interest).
FLEXIBLE COMMUNICATIONS - Enables exchange of information using a simple cross-platform Modbus TCP protocol, analogue signals or alarm output via I/O modules.
REAL-TIME RESULTS & ANALYSIS - powerful image processing allows for real-time monitoring and analysis of the thermal information provided by up to 16 imagers.
FLEXIBLE INTERFACE LAYOUT - allows complex configuration and arrangement of windows by the user across multiple monitors, which can be stored and reopened on request and opens automatically on restart.
ADJUSTABLE WINDOWS - can be docked, re-sized and made floatable to suit specific needs and stored/loaded in/from a full configuration.
TOOLS & DISPLAY - can be displayed and hidden as needed to maximize screen space.
USER LEVELS - ensures only those with password access can change system configuration.
IMAGEPro is an advanced software for monitoring, controlling, analyzing and capturing thermal imaging data supporting all available AMETEK Land thermal imaging cameras and systems.
| LAND | |
|---|---|
| Product Category | Image Analysis Software |
| Product Number | IMAGEPro V2 |
| Product Name | Advanced Monitoring and Analysing Thermal Imaging Software |