Pittman Motors Brush Commutated DC Servo Motors ID23203 Series

Description
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.
Description
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

Suppliers

Company
Product
Description
Supplier Links
Brush Commutated DC Servo Motors - ID23203 Series - Pittman Motors
Harleysville, PA, USA
Brush Commutated DC Servo Motors
ID23203 Series
Brush Commutated DC Servo Motors ID23203 Series
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category DC Servomotors
Product Number ID23203 Series
Product Name Brush Commutated DC Servo Motors
Commutation Brush
DC Voltage Range 60.0 VDC
Torque Constant 14.88 in-oz/amp (105 mN-m/amp)
Output Power 0.1756 HP
Continuous Current 4.22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 18391478 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details