Pittman Motors Instrument Grade Brushless DC Servo Motors IB23004

Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.
Description
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Suppliers

Company
Product
Description
Supplier Links
Instrument Grade Brushless DC Servo Motors - IB23004 - Pittman Motors
Harleysville, PA, USA
Instrument Grade Brushless DC Servo Motors
IB23004
Instrument Grade Brushless DC Servo Motors IB23004
PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a multitude of applications. High acceleration and power density, integral Hall Effect feedback sensors commutation and optional winding configuration, feedback devices, gearboxes, brakes, connectors, and mating cables allow tailored systems solutions and enhance these motors' capabilities.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number IB23004
Product Name Instrument Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 170.0 VDC
Torque Constant 30.29 in-oz/amp (214 mN-m/amp)
Output Power 0.3940 HP
Continuous Current 2.48 amps
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
Brushless DC Motor 750KV drone UAV Motor - YHD- BL2312 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 6.0 to 24.0 VDC
Output Power 0.0670 HP
View Details