A professional range of airflow meters from Ametek ROTRON®. The meters are primarily designed to measure the correct airflow and fine-tune the systems optimal efficiency. With an accurate CFM reading, piping can be balanced by bleeding air in/out or by creating an extra impedance. For systems where channelling or plugging can occur, a change in the CFM measurement can help indicate the unseen changes in your system.
This airflow meter can be used with Ametek ROTRON® regenerative blowers within the industrial, chemical and environmental industries.
⢠Direct reading in SCFM,⢠Low-pressure drop across the flow meter,⢠Non-clogging, low impedance air stream,⢠Lightweight aluminium,⢠No moving parts,⢠Large easy to read dial,⢠Accurate within 2% at standard conditions,⢠Good repeatability,⢠Available in 2 in, 3 in and 4 in sizes,⢠0.048 in Allen key supplied for gauge adjustment
Media Monitored = Air
Device Type = Flow Indicator
Minimum Flow Rate = 35 SCFM
Maximum Flow Rate = 175 SCFM
Connection Type = Thread
Maximum Pressure = 30psi
Material = Aluminium
Maximum Media Temperature = +60°C
Minimum Operating Temperature = -18
Maximum Operating Temperature = +66°C
RS Components, Ltd. | |
---|---|
Product Category | Flow Meters |
Product Number | 8921933 |
Operating Temperature | 151 F (66 C) |