TE Connectivity Force Sensors 20004061-01

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 500 Full Scale Range (NEWT) : 0 - 2500 Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 500 Full Scale Range (NEWT) : 0 - 2500 Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20004061-01 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20004061-01
Force Sensors 20004061-01
Electrical Characteristics Full Scale Range (LBF) : 0 - 500 Full Scale Range (NEWT) : 0 - 2500 Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 500
  • Full Scale Range (NEWT) : 0 - 2500
  • Supply Voltage Range (VDC) : 5

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : .5 - 4.5 V

Other


  • Force Direction : Tension, Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.03
  • Zero Shift in CTR (PCTFSDEGC) : ±.03

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-20004061-01-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-20004061-01-ND
Force Sensors, Load Cells 223-20004061-01-ND
ELAF-B0-2500N-/AMP/Z 02(-40~60C)

ELAF-B0-2500N-/AMP/Z02(-40~60C)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20004061-01 223-20004061-01-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-200N-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20009605-06 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN25-2.5KN-S20003-ND - DigiKey
Specs
Force Rating 562 lbs (255 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 10220688-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details