AMETEK Brookfield Texture Analyzer CT3

Description
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time. FEATURES & BENEFITS Choice of five load ranges up to 50kg A variety of probes and accessories for new application opportunities Choice of two adjustable base tables allows for for versatility of sample testing Six available test modes plus a calibration check Stores up to 10 additional customized test methods Easy-to-read display and easy-to-use, intuitive controls Provides a "real life" insight into physical properties 21CFR compliant with optional TexturePro CT software Texture Profile Analysis (TPA) specific for the Food Industry USB and RS232 outputs Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function Gelatin Bath System available for sample conditioning Easiest-to-use Texture Analyzer in its class Supplied with Texture Loader software to allow creation of up to 10 customized tests Can be used with optional software, TexturePro CT, to easily create custom reports and graphs
Datasheet
Description
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time. FEATURES & BENEFITS Choice of five load ranges up to 50kg A variety of probes and accessories for new application opportunities Choice of two adjustable base tables allows for for versatility of sample testing Six available test modes plus a calibration check Stores up to 10 additional customized test methods Easy-to-read display and easy-to-use, intuitive controls Provides a "real life" insight into physical properties 21CFR compliant with optional TexturePro CT software Texture Profile Analysis (TPA) specific for the Food Industry USB and RS232 outputs Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function Gelatin Bath System available for sample conditioning Easiest-to-use Texture Analyzer in its class Supplied with Texture Loader software to allow creation of up to 10 customized tests Can be used with optional software, TexturePro CT, to easily create custom reports and graphs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Texture Analyzer - CT3 - AMETEK Brookfield
Middleboro, MA, USA
Texture Analyzer
CT3
Texture Analyzer CT3
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time. FEATURES & BENEFITS Choice of five load ranges up to 50kg A variety of probes and accessories for new application opportunities Choice of two adjustable base tables allows for for versatility of sample testing Six available test modes plus a calibration check Stores up to 10 additional customized test methods Easy-to-read display and easy-to-use, intuitive controls Provides a "real life" insight into physical properties 21CFR compliant with optional TexturePro CT software Texture Profile Analysis (TPA) specific for the Food Industry USB and RS232 outputs Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function Gelatin Bath System available for sample conditioning Easiest-to-use Texture Analyzer in its class Supplied with Texture Loader software to allow creation of up to 10 customized tests Can be used with optional software, TexturePro CT, to easily create custom reports and graphs

The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class.

The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be highly correlated to human sensory evaluation of food and other consumer products. With six built-in test modes and ten memory slots for operator-protected tests with administrator rights, a wide choice of accessories and an optional software package, the CT-3 is perfect for most any physical testing requirements. The CT3 performs like a high end texture analyzer but at a fraction of the cost. Its uses can expand with your applications - or your testing imagination! The CT3's easy-to-operate design will have your R&D and QC up and running in no time.

FEATURES & BENEFITS

  • Choice of five load ranges up to 50kg
  • A variety of probes and accessories for new application opportunities
  • Choice of two adjustable base tables allows for for versatility of sample testing
  • Six available test modes plus a calibration check
  • Stores up to 10 additional customized test methods
  • Easy-to-read display and easy-to-use, intuitive controls
  • Provides a "real life" insight into physical properties
  • 21CFR compliant with optional TexturePro CT software
  • Texture Profile Analysis (TPA) specific for the Food Industry
  • USB and RS232 outputs
  • Conforms fully with GME and GMIA monograms for gelatin Bloom assessment; includes built-in Bloom Test function
  • Gelatin Bath System available for sample conditioning
  • Easiest-to-use Texture Analyzer in its class
  • Supplied with Texture Loader software to allow creation of up to 10 customized tests
  • Can be used with optional software, TexturePro CT, to easily create custom reports and graphs
Supplier's Site Datasheet

Technical Specifications

  AMETEK Brookfield
Product Category Mechanical Testing Equipment
Product Number CT3
Product Name Texture Analyzer
Mechanical Test Texture Analysis
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, hand wheel-operated, 200 lbF / 1 kN - ES30 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 200 lbs (90.7 kg)
View Details
Simulation Car Transport Vibration Tester - 100 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 220 lbs (100 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details