AMETEK NATIONAL CONTROLS CORP. (NCC)
CKK-00600-461 -- RELAY;E-MECH;TIMING;REPEAT CYCLE;DPDT;CUR-RTG 10A;CTRL-V 120AC;6-600 SEC
Ametek National Controls Corp. (NCC)
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;6-600 sec
CKK-00600-461
Description
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
DPDT Relay Output (2 Form C)
Octal Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.12" × 1.75" × 2.4"
Description
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
DPDT Relay Output (2 Form C)
Octal Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.12" × 1.75" × 2.4"
Suppliers
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;6-600 sec
70059641
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
DPDT Relay Output (2 Form C)
Octal Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.12" × 1.75" × 2.4"
Features:
- Operating Voltage: 120 VAC
- Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
- DPDT Relay Output (2 Form C)
- Octal Socket Mount
- Operating Temperature: –23°C to +55°C
- Size (H × W × D): 4.12" × 1.75" × 2.4"
Supplier's Site
Technical Specifications
|
Product Category
|
Time Delay Relays |
|
Product Number
|
70059641 |
|
Product Name
|
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;6-600 sec |
|
Mounting
|
Socket or Plug-in Style
|
|
Approvals / Ratings
|
UL, cUL
|
|
Operating Temperature
|
-9.4 to 131 F (-23 to 55 C)
|
|
Timer Type
|
Recycle
|
|
Minimum
|
6 seconds
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Timer Type
ON-Delay; Off-Delay
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Mounting
Chassis Mount
Operating Temperature
-67 to 185 F (-55 to 85 C)
Repeat Accuracy
5 +/- %
View Details
3 suppliers
Time Ranges
Hours, Minutes
Timer Type
ON-Delay; One-Shot; Recycle
Function Type
Multi-function
View Details
Finder S.p.A. con unico socio
Pole and Throw Specifications
Double Pole, Double Throw (DPDT)
View Details