Atlas Material Testing Technology LLC Xenon Weather-Ometer® Ci3000+

Description
The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.
Description
The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.

Suppliers

Company
Product
Description
Supplier Links
Xenon Weather-Ometer® - Ci3000+ - Atlas Material Testing Technology LLC
Chicago, IL, USA
Xenon Weather-Ometer®
Ci3000+
Xenon Weather-Ometer® Ci3000+
The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.

The Ci3000+ Weather-Ometer® and Fade-Ometer® with their advanced digital control systems, represent monumental achievements in applying digital and optical technologies in easy-to-use laboratory weathering instruments. The 3000® Series is approved by many OEMs in the textiles, paints & coatings and plastics industries as the exclusive platform to deliver accurate, reproducible and repeatable results for predicting service life. The 3000 Series has been certified CE, UL, CSA, ISO and EN compliant. Key features of this instrument include: a rotating sample rack to maximize uniformity over all specimens; custom designed nozzles to provide uniform specimen and rack spray; ASTM Black Panel Thermometer or ISO/DIN Black Standard Thermometer to control and monitor temperature at specimen level to ensure test repeatability.

Supplier's Site

Technical Specifications

  Atlas Material Testing Technology LLC
Product Category Environmental Test Chambers and Rooms
Product Number Ci3000+
Product Name Xenon Weather-Ometer®
Configuration Floor; Reach-In
Parameters Temperature; Humidity; UV light
Features Alarm; Humidity Control; Programmable; Lights; Shelves; Windows
Unlock Full Specs
to access all available technical data

Similar Products

Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Altitude Test Chambers -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Cooling
View Details
HALT and HASS Chamber - TC 3.0 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Type Environmental Stability
Configuration Floor
Parameters Temperature; Vibration
View Details
Liquid Thermal Shock Chamber TSB Series - TSB-51 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Temperature
Features Programmable; Shelves
View Details