Resistance Thermometer KM 5, cable sensor with fixed thread or swivel.
Measurement of temperature in ducts, pockets, machine construction, containers, environmental chambers and test. Operating range is in solid, fluid and gaseous medias up to 400°C.
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | CI-1711-Type KM5 |
| Product Name | Thermocouple and Resistance Thermometer |
| Sensed Temperature | -58 to 752 F (-50 to 400 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| Element Configuration | Single Element |