Pyromation Non-Intrusive Tri-Clamp RTD

Description
The Non-Intrusive Tank Sensor is a 100 Ω, Platinum RTD sensing element. This sensor assembly is constructed of 316 stainless steel and supplied with a Silicone/Teflon® O-ring seal. All wetted parts are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. This sensor has an operating temperature of (-40 to 204) ºC [-40 to 400] ºF.
Request a Quote
Description
The Non-Intrusive Tank Sensor is a 100 Ω, Platinum RTD sensing element. This sensor assembly is constructed of 316 stainless steel and supplied with a Silicone/Teflon® O-ring seal. All wetted parts are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. This sensor has an operating temperature of (-40 to 204) ºC [-40 to 400] ºF.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Non-Intrusive Tri-Clamp RTD -  - Pyromation
Fort Wayne, IN, United States
Non-Intrusive Tri-Clamp RTD
Non-Intrusive Tri-Clamp RTD
The Non-Intrusive Tank Sensor is a 100 Ω, Platinum RTD sensing element. This sensor assembly is constructed of 316 stainless steel and supplied with a Silicone/Teflon® O-ring seal. All wetted parts are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. This sensor has an operating temperature of (-40 to 204) ºC [-40 to 400] ºF.

The Non-Intrusive Tank Sensor is a 100 Ω, Platinum RTD sensing element. This sensor assembly is constructed of 316 stainless steel and supplied with a Silicone/Teflon® O-ring seal. All wetted parts are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. This sensor has an operating temperature of (-40 to 204) ºC [-40 to 400] ºF.

Supplier's Site

Technical Specifications

  Pyromation
Product Category RTD Temperature Probes
Product Name Non-Intrusive Tri-Clamp RTD
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3 (optional feature); 4 (optional feature)
Unlock Full Specs
to access all available technical data