AMETEK Sensors, Test & Calibration Interchangeable Loadcell Sensor CH-TLC-0050

Description
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).
Description
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Loadcell Sensor - CH-TLC-0050 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Interchangeable Loadcell Sensor
CH-TLC-0050
Interchangeable Loadcell Sensor CH-TLC-0050
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Load Sensors
Product Number CH-TLC-0050
Product Name Interchangeable Loadcell Sensor
Force Rating 0.0 to 50 lbs (0.0 to 22.68 kg)
Accuracy 0.10 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details