AMETEK Sensors, Test & Calibration Interchangeable Loadcell Sensor CH-TLC-0010

Description
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).
Description
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Loadcell Sensor - CH-TLC-0010 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Interchangeable Loadcell Sensor
CH-TLC-0010
Interchangeable Loadcell Sensor CH-TLC-0010
The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

The CHATILLON® TLC Series loadcells are full-bridge strain gauge sensors complete with 15-pin plug. These loadcells are used exclusively with the all-new Chatillon TCD Series digital force testers. They may also be used with the Chatillon DFS-R-ND digital indicator (recalibration with the DFS-R-ND is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured load measurement instrument. The loadcells are connected to the TLC Series tester or DFS-R-ND with a retractable cord that extends fully to nearly 9 ft. (3 m).

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Load Sensors
Product Number CH-TLC-0010
Product Name Interchangeable Loadcell Sensor
Force Rating 0.0 to 10 lbs (0.0 to 4.54 kg)
Accuracy 0.10 ±% Full Scale
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details