Ametek National Controls Corp. (NCC) Dust Collector; 120, 220 VAC; 2 VA (Max.); 50/60 Hz; -40 to degC BOX-A1008-CHNF

Description
2 VA (Max.) Power Consumption, -40 °C to +66 °C Operating Temperature, Dust Collectors AMETEK NCC Dust Collector Controls offer sequential control of solenoid valves for pulse or shaker-damper cleaning of dust collectors. They are also used for display lighting, intermittent valve or sequential control. The control has two operating modes: Continuous Mode: The pressure switch terminals are shorted. Upon application of input voltage, the control activates output #1 after the preset off time. It will continue to activate outputs sequentially until input voltage is removed On Demand Mode: The pressure switch terminals are connected to an isolated set of contacts of a differential pressure switch. The control will activate the outputs sequentially whenever the pressure switch contacts are closed. When the pressure switch contacts open, the output sequencing stops. Re-closing of the contacts will cause the control to resume activating the outputs. 120 or 220 VAC voltage rating. 50⁄60 Hz frequency.
Description
2 VA (Max.) Power Consumption, -40 °C to +66 °C Operating Temperature, Dust Collectors AMETEK NCC Dust Collector Controls offer sequential control of solenoid valves for pulse or shaker-damper cleaning of dust collectors. They are also used for display lighting, intermittent valve or sequential control. The control has two operating modes: Continuous Mode: The pressure switch terminals are shorted. Upon application of input voltage, the control activates output #1 after the preset off time. It will continue to activate outputs sequentially until input voltage is removed On Demand Mode: The pressure switch terminals are connected to an isolated set of contacts of a differential pressure switch. The control will activate the outputs sequentially whenever the pressure switch contacts are closed. When the pressure switch contacts open, the output sequencing stops. Re-closing of the contacts will cause the control to resume activating the outputs. 120 or 220 VAC voltage rating. 50⁄60 Hz frequency.

Suppliers

Company
Product
Description
Supplier Links
Dust Collector; 120, 220 VAC; 2 VA (Max.); 50/60 Hz; -40 to degC - 70059705 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dust Collector; 120, 220 VAC; 2 VA (Max.); 50/60 Hz; -40 to degC
70059705
Dust Collector; 120, 220 VAC; 2 VA (Max.); 50/60 Hz; -40 to degC 70059705
2 VA (Max.) Power Consumption, -40 °C to +66 °C Operating Temperature, Dust Collectors AMETEK NCC Dust Collector Controls offer sequential control of solenoid valves for pulse or shaker-damper cleaning of dust collectors. They are also used for display lighting, intermittent valve or sequential control. The control has two operating modes: Continuous Mode: The pressure switch terminals are shorted. Upon application of input voltage, the control activates output #1 after the preset off time. It will continue to activate outputs sequentially until input voltage is removed On Demand Mode: The pressure switch terminals are connected to an isolated set of contacts of a differential pressure switch. The control will activate the outputs sequentially whenever the pressure switch contacts are closed. When the pressure switch contacts open, the output sequencing stops. Re-closing of the contacts will cause the control to resume activating the outputs. 120 or 220 VAC voltage rating. 50⁄60 Hz frequency.

2 VA (Max.) Power Consumption, -40 °C to +66 °C Operating Temperature, Dust Collectors
AMETEK NCC Dust Collector Controls offer sequential control of solenoid valves for pulse or shaker-damper cleaning of dust collectors. They are also used for display lighting, intermittent valve or sequential control. The control has two operating modes:
Continuous Mode: The pressure switch terminals are shorted. Upon application of input voltage, the control activates output #1 after the preset off time. It will continue to activate outputs sequentially until input voltage is removed
On Demand Mode: The pressure switch terminals are connected to an isolated set of contacts of a differential pressure switch. The control will activate the outputs sequentially whenever the pressure switch contacts are closed. When the pressure switch contacts open, the output sequencing stops. Re-closing of the contacts will cause the control to resume activating the outputs.
120 or 220 VAC voltage rating. 50⁄60 Hz frequency.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70059705
Product Name Dust Collector; 120, 220 VAC; 2 VA (Max.); 50/60 Hz; -40 to degC
Unlock Full Specs
to access all available technical data

Similar Products

SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details