Pittman Motors Automation Grade Brushless DC Servo Motors AB23000

Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.
Description
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Suppliers

Company
Product
Description
Supplier Links
Automation Grade Brushless DC Servo Motors - AB23000 - Pittman Motors
Harleysville, PA, USA
Automation Grade Brushless DC Servo Motors
AB23000
Automation Grade Brushless DC Servo Motors AB23000
PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed operation and high torque density making them ideal for industrial applications including precision servo systems. Pittman automation grade brushless DC servo motors are heavy duty machines for designers needing a low to medium inertia motor capable of medium speed operation.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number AB23000
Product Name Automation Grade Brushless DC Servo Motors
Motor Type Servomotor
DC Voltage Range 325.0 VDC
Torque Constant 16.1 in-oz/amp (114 mN-m/amp)
Output Power 0.2881 HP
Continuous Current 4.42 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3013162005-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo Motor - 6343592 - Radwell International
Specs
Motor Type Servomotor
View Details
PBL60-70 24V 3000 RPM – GB28 60:1 Bronze - 6070242860B - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.2104 HP
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details