Ametek Dynamic Fluid Solutions Servo motor, 24VDC, 4913rpm no load, 6.49oz/in tor const, .16/9.64A 9236S008-R1

Description
Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes
Description
Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Suppliers

Company
Product
Description
Supplier Links
Servo motor, 24VDC, 4913rpm no load, 6.49oz/in tor const, .16/9.64A - 70050414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Servo motor, 24VDC, 4913rpm no load, 6.49oz/in tor const, .16/9.64A
70050414
Servo motor, 24VDC, 4913rpm no load, 6.49oz/in tor const, .16/9.64A 70050414
Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor. Features: 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings Diamond Turned Commutators Ensure Maximum Brush Life Standard Copper Graphite Brushes

Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge brush assembly reduces audible and electrical noise and significantly improves brush life by maintaining optimum brush force throughout the life of the motor.
Features:

  • 2 Pole Permanent Magnet Stators Are Constructed of Ceramic Magnets Enclosed in Heavy-Gauge Steel Return Rings
  • Diamond Turned Commutators Ensure Maximum Brush Life
  • Standard Copper Graphite Brushes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DC Motors
Product Number 70050414
Product Name Servo motor, 24VDC, 4913rpm no load, 6.49oz/in tor const, .16/9.64A
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1163 - Bodine Electric Company
Specs
Output Power 0.0312 HP
Continuous Current 0.1800 amps
Continuous Torque 100.0 In-lbs (115 kg-cm)
View Details
Brushless motor - 42BSA Series (big torque) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Motors - AC, DC - 403-1111245033-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details