California Instruments Corp. AC Source 801RP

Description
The 801RP is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 800VA Output Voltage: 0-270 Frequency Range: 16-500 Hz Current: 27.6 A peak Programmable Power, Low Cost Front and Rear Outputs High Peak Current Capability The California Instruments 801RP programmable AC power source is ideal for a wide variety of applications. Universal, Power Factor Corrected (PFC) input allows these products to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range covers 500 Hz, making these products ideal for commercial and defense avionics applications.
Datasheet
Description
The 801RP is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 800VA Output Voltage: 0-270 Frequency Range: 16-500 Hz Current: 27.6 A peak Programmable Power, Low Cost Front and Rear Outputs High Peak Current Capability The California Instruments 801RP programmable AC power source is ideal for a wide variety of applications. Universal, Power Factor Corrected (PFC) input allows these products to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range covers 500 Hz, making these products ideal for commercial and defense avionics applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 801RP
The 801RP is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 800VA Output Voltage: 0-270 Frequency Range: 16-500 Hz Current: 27.6 A peak Programmable Power, Low Cost Front and Rear Outputs High Peak Current Capability The California Instruments 801RP programmable AC power source is ideal for a wide variety of applications. Universal, Power Factor Corrected (PFC) input allows these products to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range covers 500 Hz, making these products ideal for commercial and defense avionics applications.

The 801RP is a 800 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 800VA
  • Output Voltage: 0-270
  • Frequency Range: 16-500 Hz
  • Current: 27.6 A peak
  • Programmable Power, Low Cost
  • Front and Rear Outputs
  • High Peak Current Capability

The California Instruments 801RP programmable AC power source is ideal for a wide variety of applications. Universal, Power Factor Corrected (PFC) input allows these products to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range covers 500 Hz, making these products ideal for commercial and defense avionics applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 801RP
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1751B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details