Pittman Motors Brush Commutated DC Servo Motors 6213 Series

Description
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.
Description
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

Suppliers

Company
Product
Description
Supplier Links
Brush Commutated DC Servo Motors - 6213 Series - Pittman Motors
Harleysville, PA, USA
Brush Commutated DC Servo Motors
6213 Series
Brush Commutated DC Servo Motors 6213 Series
PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category DC Servomotors
Product Number 6213 Series
Product Name Brush Commutated DC Servo Motors
Commutation Brush
Standard DC Voltage 6V; 9V; 12V; 24V
DC Voltage Range 6.0 to 30.3 VDC
Torque Constant 1 to 5.13 in-oz/amp (7.06 to 36.23 mN-m/amp)
Output Power 0.0067 to 0.0068 HP
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-64-12-R Linear Track Servo - T16-100-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details