PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications, Pittman DC motors are available with various brush materials, permanent magnet materials, EMI/RFI suppression networks, bearing systems, and output shaft devices.
| Pittman Motors | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | 6212 Series |
| Product Name | Brush Commutated DC Servo Motors |
| Commutation | Brush |
| Standard DC Voltage | 6V; 9V; 12V; 24V |
| DC Voltage Range | 6.0 to 30.3 VDC |
| Torque Constant | 0.9300 to 4.68 in-oz/amp (6.57 to 33.05 mN-m/amp) |
| Output Power | 0.0036 to 0.0038 HP |