Pittman Motors Slotless Brushless DC Servo Motors 5411 Series

Description
PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.
Description
PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.

Suppliers

Company
Product
Description
Supplier Links
Slotless Brushless DC Servo Motors - 5411 Series - Pittman Motors
Harleysville, PA, USA
Slotless Brushless DC Servo Motors
5411 Series
Slotless Brushless DC Servo Motors 5411 Series
PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.

PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting torque, and variable speed control when used with the appropriate drive electronics.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number 5411 Series
Product Name Slotless Brushless DC Servo Motors
Motor Type Servomotor
DC Construction Coreless / Slotless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 60.6 VDC
Torque Constant 2.98 to 16.1 in-oz/amp (21.05 to 114 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO1808NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 11.4 VDC
Output Power 0.0021 HP
View Details
 - PBL.5210 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details