California Instruments Corp. AC Source 4501L

Description
The 4501L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 4500VA Total Watts: 7500W Output voltages: 0-135, 0-270 Current in 135V range: Arms:37 Output Frequency: 17 Hz to 2 kHz Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical
Description
The 4501L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 4500VA Total Watts: 7500W Output voltages: 0-135, 0-270 Current in 135V range: Arms:37 Output Frequency: 17 Hz to 2 kHz Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical

Suppliers

Company
Product
Description
Supplier Links
AC Source 4501L
The 4501L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 4500VA Total Watts: 7500W Output voltages: 0-135, 0-270 Current in 135V range: Arms:37 Output Frequency: 17 Hz to 2 kHz Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical

The 4501L is a 5 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 4500VA
  • Total Watts: 7500W
  • Output voltages: 0-135, 0-270
  • Current in 135V range: Arms:37
  • Output Frequency: 17 Hz to 2 kHz
  • Total Harmonic Distortion: 45 Hz to 2 kHz: 1 percent; To 5 kHz: 2 percent; 50/60 Hz: 0.5 percent typical
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 4501L
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details