California Instruments Corp. AC Source 2001RP

Description
The 2001RP is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Simple Front Panel and Rear panel Connections Standard Current measurement Dual output voltage ranges, 0-300 or 150 VAC 16 Hz to 5,000 Hz Full power with up to 3.3:1 crest factor loads Optional measurements for Peak Current, Voltage, Real Power, Apparent Power, Power Factor Optional GPIB and RS-232C interfaces CE Mark Options: Remote Inhibit input Measurements IEEE-488 / RS232C Interface and GUI software Function Strobe output Compact AC Power Offering simple rotary front panel controls, the 2001RP Programmable AC Power Source is ideally suited for a wide range of applications. Selectable input voltage ranges allow this product to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range extends to 5,000 Hz, making these products ideal for commercial and defense avionics applications. Accurate measurement functions are available as an option to eliminate the need for external test equipment in many test setups. Voltage, current, peak current, power, and power factor can be read directly on the large LCD display or over the bus. Overload protection is provided standard using a programmable current limit function. Easy To Use Controls Front panel digital rotary encoders are used to set voltage and frequency. These controls have an analog feel, with the precision and reliability of digital circuits. Settings are read directly on the large high contrast LCD displays. Dual output voltage ranges of 150 Vrms and 300 Vrms, provide maximum current at the required voltage. The output frequency can be varied from 16 Hz up to 5,000 Hz to cover commercial, avionics and defense power applications. IEC 1000-3-2 Test Applications The low total harmonic distortion of the output makes the RP Series suitable AC sources for IEC 1000-3-2 Current Harmonics pre compliance testing. Quality Control For product quality test applications, the 2001RP can be used to simulate line conditions found anywhere in the world. This ensures products destined for export will operate as designed. Avionics Applications As an affordable and reliable source of 400 Hz AC power, the 2001RP is well suited for commercial and defense avionics applications. Functional Design The small form factor and low weight makes the 2001RP convenient to use in a variety of locations. Removable rubber feet protect the work surface if the unit is used in a bench top mode. The 5.25 inch height saves valuable rack space when compared to conventional AC power sources at this power level.
Datasheet
Description
The 2001RP is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Simple Front Panel and Rear panel Connections Standard Current measurement Dual output voltage ranges, 0-300 or 150 VAC 16 Hz to 5,000 Hz Full power with up to 3.3:1 crest factor loads Optional measurements for Peak Current, Voltage, Real Power, Apparent Power, Power Factor Optional GPIB and RS-232C interfaces CE Mark Options: Remote Inhibit input Measurements IEEE-488 / RS232C Interface and GUI software Function Strobe output Compact AC Power Offering simple rotary front panel controls, the 2001RP Programmable AC Power Source is ideally suited for a wide range of applications. Selectable input voltage ranges allow this product to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range extends to 5,000 Hz, making these products ideal for commercial and defense avionics applications. Accurate measurement functions are available as an option to eliminate the need for external test equipment in many test setups. Voltage, current, peak current, power, and power factor can be read directly on the large LCD display or over the bus. Overload protection is provided standard using a programmable current limit function. Easy To Use Controls Front panel digital rotary encoders are used to set voltage and frequency. These controls have an analog feel, with the precision and reliability of digital circuits. Settings are read directly on the large high contrast LCD displays. Dual output voltage ranges of 150 Vrms and 300 Vrms, provide maximum current at the required voltage. The output frequency can be varied from 16 Hz up to 5,000 Hz to cover commercial, avionics and defense power applications. IEC 1000-3-2 Test Applications The low total harmonic distortion of the output makes the RP Series suitable AC sources for IEC 1000-3-2 Current Harmonics pre compliance testing. Quality Control For product quality test applications, the 2001RP can be used to simulate line conditions found anywhere in the world. This ensures products destined for export will operate as designed. Avionics Applications As an affordable and reliable source of 400 Hz AC power, the 2001RP is well suited for commercial and defense avionics applications. Functional Design The small form factor and low weight makes the 2001RP convenient to use in a variety of locations. Removable rubber feet protect the work surface if the unit is used in a bench top mode. The 5.25 inch height saves valuable rack space when compared to conventional AC power sources at this power level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 2001RP
The 2001RP is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Simple Front Panel and Rear panel Connections Standard Current measurement Dual output voltage ranges, 0-300 or 150 VAC 16 Hz to 5,000 Hz Full power with up to 3.3:1 crest factor loads Optional measurements for Peak Current, Voltage, Real Power, Apparent Power, Power Factor Optional GPIB and RS-232C interfaces CE Mark Options: Remote Inhibit input Measurements IEEE-488 / RS232C Interface and GUI software Function Strobe output Compact AC Power Offering simple rotary front panel controls, the 2001RP Programmable AC Power Source is ideally suited for a wide range of applications. Selectable input voltage ranges allow this product to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range extends to 5,000 Hz, making these products ideal for commercial and defense avionics applications. Accurate measurement functions are available as an option to eliminate the need for external test equipment in many test setups. Voltage, current, peak current, power, and power factor can be read directly on the large LCD display or over the bus. Overload protection is provided standard using a programmable current limit function. Easy To Use Controls Front panel digital rotary encoders are used to set voltage and frequency. These controls have an analog feel, with the precision and reliability of digital circuits. Settings are read directly on the large high contrast LCD displays. Dual output voltage ranges of 150 Vrms and 300 Vrms, provide maximum current at the required voltage. The output frequency can be varied from 16 Hz up to 5,000 Hz to cover commercial, avionics and defense power applications. IEC 1000-3-2 Test Applications The low total harmonic distortion of the output makes the RP Series suitable AC sources for IEC 1000-3-2 Current Harmonics pre compliance testing. Quality Control For product quality test applications, the 2001RP can be used to simulate line conditions found anywhere in the world. This ensures products destined for export will operate as designed. Avionics Applications As an affordable and reliable source of 400 Hz AC power, the 2001RP is well suited for commercial and defense avionics applications. Functional Design The small form factor and low weight makes the 2001RP convenient to use in a variety of locations. Removable rubber feet protect the work surface if the unit is used in a bench top mode. The 5.25 inch height saves valuable rack space when compared to conventional AC power sources at this power level.

The 2001RP is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Simple Front Panel and Rear panel Connections
  • Standard Current measurement
  • Dual output voltage ranges, 0-300 or 150 VAC
  • 16 Hz to 5,000 Hz
  • Full power with up to 3.3:1 crest factor loads
  • Optional measurements for Peak Current, Voltage, Real Power, Apparent Power, Power Factor
  • Optional GPIB and RS-232C interfaces
  • CE Mark

Options:

  • Remote Inhibit input
  • Measurements
  • IEEE-488 / RS232C Interface and GUI software
  • Function Strobe output

Compact AC Power
Offering simple rotary front panel controls, the 2001RP Programmable AC Power Source is ideally suited for a wide range of applications. Selectable input voltage ranges allow this product to be used anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered. In addition, the frequency range extends to 5,000 Hz, making these products ideal for commercial and defense avionics applications. Accurate measurement functions are available as an option to eliminate the need for external test equipment in many test setups. Voltage, current, peak current, power, and power factor can be read directly on the large LCD display or over the bus. Overload protection is provided standard using a programmable current limit function.

Easy To Use Controls
Front panel digital rotary encoders are used to set voltage and frequency. These controls have an analog feel, with the precision and reliability of digital circuits. Settings are read directly on the large high contrast LCD displays. Dual output voltage ranges of 150 Vrms and 300 Vrms, provide maximum current at the required voltage. The output frequency can be varied from 16 Hz up to 5,000 Hz to cover commercial, avionics and defense power applications.

IEC 1000-3-2 Test Applications
The low total harmonic distortion of the output makes the RP Series suitable AC sources for IEC 1000-3-2 Current Harmonics pre compliance testing.

Quality Control
For product quality test applications, the 2001RP can be used to simulate line conditions found anywhere in the world. This ensures products destined for export will operate as designed.

Avionics Applications
As an affordable and reliable source of 400 Hz AC power, the 2001RP is well suited for commercial and defense avionics applications.

Functional Design
The small form factor and low weight makes the 2001RP convenient to use in a variety of locations. Removable rubber feet protect the work surface if the unit is used in a bench top mode. The 5.25 inch height saves valuable rack space when compared to conventional AC power sources at this power level.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 2001RP
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 121B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details