AMETEK U.S. Gauge, PMT Products 3.5"Digital Thermometer,Type K, -50 to 450F,Field Mnt.,DC Power 149015

Description
Product Highlights Range -50°F to 450°F Size 3 1/2" Square Power 8 Size AA batteries not included Field Mount Digital Thermometer is a rugged, field instrument designed for dependable, worry-free temperature measurement anywhere in the plant This unique device can be used with any Type K thermocouple to provide quick, convenient, continuous monitoring of liquid and gas processes
Datasheet
Description
Product Highlights Range -50°F to 450°F Size 3 1/2" Square Power 8 Size AA batteries not included Field Mount Digital Thermometer is a rugged, field instrument designed for dependable, worry-free temperature measurement anywhere in the plant This unique device can be used with any Type K thermocouple to provide quick, convenient, continuous monitoring of liquid and gas processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
3.5"Digital Thermometer,Type K, -50 to 450F,Field Mnt.,DC Power
DT-8315
3.5"Digital Thermometer,Type K, -50 to 450F,Field Mnt.,DC Power DT-8315
Product Highlights Range -50°F to 450°F Size 3 1/2" Square Power 8 Size AA batteries not included Field Mount Digital Thermometer is a rugged, field instrument designed for dependable, worry-free temperature measurement anywhere in the plant This unique device can be used with any Type K thermocouple to provide quick, convenient, continuous monitoring of liquid and gas processes

Product Highlights

  • Range -50°F to 450°F
  • Size 3 1/2" Square
  • Power 8 Size AA batteries not included
  • Field Mount
  • Digital Thermometer is a rugged, field instrument designed for dependable, worry-free temperature measurement anywhere in the plant
  • This unique device can be used with any Type K thermocouple to provide quick, convenient, continuous monitoring of liquid and gas processes
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Thermometers
Product Number DT-8315
Product Name 3.5"Digital Thermometer,Type K, -50 to 450F,Field Mnt.,DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Food/Hygiene Temperature Meter - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -40 to 250 C (-40 to 482 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details