AMETEK, Inc. Gear Motor 1322A006-R4

Description
GEAR MOTOR 128CPR 12VDC. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR 128CPR 12VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 56934758 - Radwell International
Willingboro, NJ, United States
Gear Motor
56934758
Gear Motor 56934758
GEAR MOTOR 128CPR 12VDC. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR 128CPR 12VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 56934758
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
 - PGM.WH50CL-25-13180 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details