Bodine Electric Company K-2 Series Parallel Shaft AC Gearmotor 0746

Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
Request a Quote
Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
K-2 Series Parallel Shaft AC Gearmotor - 0746 - Bodine Electric Company
Peosta, IA, United States
K-2 Series Parallel Shaft AC Gearmotor
0746
K-2 Series Parallel Shaft AC Gearmotor 0746
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Permanently lubricated, noise tested ball bearings.
  • Three-wire winding simplifies reversing circuitry.
  • Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios.
  • Three winding types are available.
  • Permanently lubricated gearing utilizing grease.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Non-metallic helical primary gear for quietness.
  • Steel helical gearing on subsequent stages for quietness and high strength.
  • Capacitor is included with gearmotor.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0746
Product Name K-2 Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 1.00E-3 HP
Continuous Current 0.0720 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3006 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
Metric 24A-3F Series DC Right Angle Gearmotor - 1098 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1293 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1083 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details