California Instruments Corp. AC Source 1251WP

Description
The 1251WP is a 1250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1250 VA Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0% Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10% Output Current: 11 Arms Output Peak Current: 33 Arms Protection: Over Current, Short Circuit, Over Temperature and Over Voltage The portable, conveniently sized unit delivers a continuous 1250 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field. The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.
Datasheet
Description
The 1251WP is a 1250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1250 VA Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0% Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10% Output Current: 11 Arms Output Peak Current: 33 Arms Protection: Over Current, Short Circuit, Over Temperature and Over Voltage The portable, conveniently sized unit delivers a continuous 1250 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field. The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1251WP
The 1251WP is a 1250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1250 VA Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0% Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10% Output Current: 11 Arms Output Peak Current: 33 Arms Protection: Over Current, Short Circuit, Over Temperature and Over Voltage The portable, conveniently sized unit delivers a continuous 1250 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field. The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.

The 1251WP is a 1250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 1250 VA
  • Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0%
  • Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10%
  • Output Current: 11 Arms
  • Output Peak Current: 33 Arms
  • Protection: Over Current, Short Circuit, Over Temperature and Over Voltage

The portable, conveniently sized unit delivers a continuous 1250 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field.
The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1251WP
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details