AMETEK, Inc. Centrifugal Fans 119379-52

Description
Ametek 119379-52 Centrifugal Fan
Request a Quote Datasheet
Description
Ametek 119379-52 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 8923475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
8923475
Centrifugal Fans 8923475
Ametek 119379-52 Centrifugal Fan

Ametek 119379-52 Centrifugal Fan

Supplier's Site
Blower, 127Mm, 24Vdc, Int, Hf; Blower Type Ametek - 93K2189 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 127Mm, 24Vdc, Int, Hf; Blower Type Ametek
93K2189
Blower, 127Mm, 24Vdc, Int, Hf; Blower Type Ametek 93K2189
BLOWER, 127MM, 24VDC, INT, HF; Blower Type:BLDC Low Voltage; Supply Voltage:24V; Current Type:DC; Fan Frame Size:-; External Depth:71.63mm; Flow Rate - Metric:61.45l/s; Flow Rate - Imperial:37.81cu.ft/ min; Noise Rating:-; Bearing RoHS Compliant: Yes

BLOWER, 127MM, 24VDC, INT, HF; Blower Type:BLDC Low Voltage; Supply Voltage:24V; Current Type:DC; Fan Frame Size:-; External Depth:71.63mm; Flow Rate - Metric:61.45l/s; Flow Rate - Imperial:37.81cu.ft/min; Noise Rating:-; Bearing RoHS Compliant: Yes

Supplier's Site Datasheet
Low Voltage Brushless DC Blower 24 volt - 70097897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Low Voltage Brushless DC Blower 24 volt
70097897
Low Voltage Brushless DC Blower 24 volt 70097897
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

  • Compact Design 3", 5" and 5.7" Diameter
  • Max. Pressure to 25.0 In. H 2 O (Sealed)
  • Max. Air Flows to 45 CFM
  • Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C
  • Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum
  • For Blowers Requiring External Drive Electronics See Blower Controllers on Page
  • For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower
  • For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 8923475 93K2189 70097897
Product Name Centrifugal Fans Blower, 127Mm, 24Vdc, Int, Hf; Blower Type Ametek Low Voltage Brushless DC Blower 24 volt
Applications / Use HVAC Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4612_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5575 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
NYB Backward Curved Centrifugal Fans - BC - 2200 - New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Dirty
View Details