New York Blower Company (The) NYB Backward Curved Centrifugal Fans BC - 2200

Description
NYB Backward Curved Centrifugal Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation
Request a Quote
Description
NYB Backward Curved Centrifugal Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC-2200 is a backward curved centrifugal fan designed for high-pressure industrial applications such as combustion air, solvent recovery, and thermal oxidation. It is available in sizes from 24 to 73 inches in wheel diameter, with capacities up to 60,000 cfm and static pressures up to 65 in.wg. The fan operates at temperatures up to 800°F using carbon steel construction, and offers efficiencies beyond 78%. It supports both belt-drive and direct-drive arrangements in Arrangements 1 and 8, with integral-base construction, standard flanged inlets and outlets, ceramic-felt shaft seals, and static and dynamic balancing. The fan is constructed with heavy-gauge steel, an industrial-grade two-coat paint system, and lifting eyes standard on all sizes.

Datasheet Summary
Powered by GS/AI

The BC-2200 is a backward curved centrifugal fan designed for high-pressure industrial applications such as combustion air, solvent recovery, and thermal oxidation. It is available in sizes from 24 to 73 inches in wheel diameter, with capacities up to 60,000 cfm and static pressures up to 65 in.wg. The fan operates at temperatures up to 800°F using carbon steel construction, and offers efficiencies beyond 78%. It supports both belt-drive and direct-drive arrangements in Arrangements 1 and 8, with integral-base construction, standard flanged inlets and outlets, ceramic-felt shaft seals, and static and dynamic balancing. The fan is constructed with heavy-gauge steel, an industrial-grade two-coat paint system, and lifting eyes standard on all sizes.

Suppliers

Company
Product
Description
Supplier Links
NYB Backward Curved Centrifugal Fans - BC - 2200 - New York Blower Company (The)
Willowbrook, IL, United States
NYB Backward Curved Centrifugal Fans
BC - 2200
NYB Backward Curved Centrifugal Fans BC - 2200
NYB Backward Curved Centrifugal Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation

NYB Backward Curved Centrifugal Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation

Supplier's Site Datasheet

Technical Specifications

  New York Blower Company (The)
Product Category Fans and Blowers (industrial)
Product Number BC - 2200
Product Name NYB Backward Curved Centrifugal Fans
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Dirty
Fan / Blower Diameter 24.0 to 73.0 inch (610 to 1854 mm)
Air Flow Rate 60000 SCFM (101984 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Blower, Type HP -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Draft Forced Draft; Induced Draft
View Details
Surge Limiting Pressure Blowers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Corrosive; Dirty
View Details
STEELfin Coil -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Product Form Packaged
Configuration Heating
Environment Clean; Corrosive; Dirty
View Details
Pressure Blower, Type HP -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Draft Forced Draft; Induced Draft
View Details