AMETEK, Inc. Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC 119349-51

Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

Suppliers

Company
Product
Description
Supplier Links
Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC - 70097888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC
70097888
Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC 70097888
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

  • Compact Design 3", 5" and 5.7" Diameter
  • Max. Pressure to 25.0 In. H 2 O (Sealed)
  • Max. Air Flows to 45 CFM
  • Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C
  • Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum
  • For Blowers Requiring External Drive Electronics See Blower Controllers on Page
  • For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower
  • For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number 70097888
Product Name Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Turbo Blowers - FDC-050A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Mini Blower PTA8060-A - PTA8060M24B02-A - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details