Ametek Dynamic Fluid Solutions Blower, DC; 90 CFM (Max.); BLDC Bypass Blower; 125; 5 A (RMS) (Max.); 1.75 in. 116642-03

Description
120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system has a rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control signal input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150 Hz and 400 Hz. It takes an increase in control voltage to restart the blower. Mechanical (Screwdriver Adjustable): Adjustment of a multiple-turn potentiometer controls blower speed and air performance. The blower performance will vary from the maximum shown on the curves to a minimum of a few inches of water. Features: 5.7" Diameter Housing Maximum Pressure to 118 In. H2O (Sealed) Maximum Air Flows to 275 CFM Electrical and Mechanical Control Versions Design Features UL Component Recognized CSA and TüV Certified Adjustable Air Performance Thermal Protection/Locked Rotor Protection Separation of Cooling Air and Working Air in Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment Photographic Hold Down Business Machines, Printers, Collators Air Beds Vacuum Forming Equipment Dental/Medical Evacuators Sleep Assist Equipment Fuel Cell Textile Machines
Description
120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system has a rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control signal input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150 Hz and 400 Hz. It takes an increase in control voltage to restart the blower. Mechanical (Screwdriver Adjustable): Adjustment of a multiple-turn potentiometer controls blower speed and air performance. The blower performance will vary from the maximum shown on the curves to a minimum of a few inches of water. Features: 5.7" Diameter Housing Maximum Pressure to 118 In. H2O (Sealed) Maximum Air Flows to 275 CFM Electrical and Mechanical Control Versions Design Features UL Component Recognized CSA and TüV Certified Adjustable Air Performance Thermal Protection/Locked Rotor Protection Separation of Cooling Air and Working Air in Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment Photographic Hold Down Business Machines, Printers, Collators Air Beds Vacuum Forming Equipment Dental/Medical Evacuators Sleep Assist Equipment Fuel Cell Textile Machines

Suppliers

Company
Product
Description
Supplier Links
Blower, DC; 90 CFM (Max.); BLDC Bypass Blower; 125; 5 A (RMS) (Max.); 1.75 in. - 70097986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower, DC; 90 CFM (Max.); BLDC Bypass Blower; 125; 5 A (RMS) (Max.); 1.75 in.
70097986
Blower, DC; 90 CFM (Max.); BLDC Bypass Blower; 125; 5 A (RMS) (Max.); 1.75 in. 70097986
120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system has a rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control signal input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150 Hz and 400 Hz. It takes an increase in control voltage to restart the blower. Mechanical (Screwdriver Adjustable): Adjustment of a multiple-turn potentiometer controls blower speed and air performance. The blower performance will vary from the maximum shown on the curves to a minimum of a few inches of water. Features: 5.7" Diameter Housing Maximum Pressure to 118 In. H2O (Sealed) Maximum Air Flows to 275 CFM Electrical and Mechanical Control Versions Design Features UL Component Recognized CSA and TüV Certified Adjustable Air Performance Thermal Protection/Locked Rotor Protection Separation of Cooling Air and Working Air in Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment Photographic Hold Down Business Machines, Printers, Collators Air Beds Vacuum Forming Equipment Dental/Medical Evacuators Sleep Assist Equipment Fuel Cell Textile Machines

120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system has a rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control signal input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150 Hz and 400 Hz. It takes an increase in control voltage to restart the blower. Mechanical (Screwdriver Adjustable): Adjustment of a multiple-turn potentiometer controls blower speed and air performance. The blower performance will vary from the maximum shown on the curves to a minimum of a few inches of water. Features:

  • 5.7" Diameter Housing
  • Maximum Pressure to 118 In. H2O (Sealed)
  • Maximum Air Flows to 275 CFM
  • Electrical and Mechanical Control Versions
    Design Features
  • UL Component Recognized
  • CSA and TÜV Certified
  • Adjustable Air Performance
  • Thermal Protection/Locked Rotor Protection
  • Separation of Cooling Air and Working Air in Bypass Configuration
  • Compact Size
  • Long Life
  • Low Noise to Power Ratio
  • Working Air Is the Cooling Air in the Thru Flow Configuration
    Applications
  • Computer Peripherals
  • Material Handling
  • Air Samplers and Evacuators
  • Packaging Equipment
  • Photographic Hold Down
  • Business Machines, Printers, Collators
  • Air Beds
  • Vacuum Forming Equipment
  • Dental/Medical Evacuators
  • Sleep Assist Equipment
  • Fuel Cell
  • Textile Machines
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number 70097986
Product Name Blower, DC; 90 CFM (Max.); BLDC Bypass Blower; 125; 5 A (RMS) (Max.); 1.75 in.
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Backward Curved Fan - T21-A2 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details