California Instruments Corp. AC Source 1001WP

Description
The 1001WP is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000 VA Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0% Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10% Output Current: 9 Arms Output Peak Current: 29 Arms Protection: Over Current, Short Circuit, Over Temperature and Over Voltage The portable, conveniently sized unit delivers a continuous 1000 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field. The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.
Datasheet
Description
The 1001WP is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000 VA Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0% Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10% Output Current: 9 Arms Output Peak Current: 29 Arms Protection: Over Current, Short Circuit, Over Temperature and Over Voltage The portable, conveniently sized unit delivers a continuous 1000 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field. The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1001WP
The 1001WP is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000 VA Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0% Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10% Output Current: 9 Arms Output Peak Current: 29 Arms Protection: Over Current, Short Circuit, Over Temperature and Over Voltage The portable, conveniently sized unit delivers a continuous 1000 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field. The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.

The 1001WP is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 1000 VA
  • Output Frequency Range: 50 or 60 Hz ±3 Hz, ±1.0%
  • Output Voltage: 100 or 115 Vrms ±10%; 220, 230 or 240 Vrms ±10%
  • Output Current: 9 Arms
  • Output Peak Current: 29 Arms
  • Protection: Over Current, Short Circuit, Over Temperature and Over Voltage

The portable, conveniently sized unit delivers a continuous 1000 VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field.
The instrument uses a precision sine wave generator which produces a low distortion sine wave at the output.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1001WP
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details