Ameripack Corporation Ramp Cases APFC-0025

Description
Our Fabricated Ramp Cases make it easy for you to move around that heavy, wheeled equipment with the best protection available anywhere. These cases are custom made to meet your needs and we will work with you to be sure the case fits your needs. Front opening hinged lid 0.50" Heavy Duty Plywood Construction 3.50" Heavy Duty Locking Casters Heavy Duty 1/8" Steel Hinge Plate Ramp Tie Down Straps Interior Protector Panel Cargo Restraint System Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
Our Fabricated Ramp Cases make it easy for you to move around that heavy, wheeled equipment with the best protection available anywhere. These cases are custom made to meet your needs and we will work with you to be sure the case fits your needs. Front opening hinged lid 0.50" Heavy Duty Plywood Construction 3.50" Heavy Duty Locking Casters Heavy Duty 1/8" Steel Hinge Plate Ramp Tie Down Straps Interior Protector Panel Cargo Restraint System Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Ramp Cases - APFC-0025 - Ameripack Corporation
Robbinsville, NJ, USA
Ramp Cases
APFC-0025
Ramp Cases APFC-0025
Our Fabricated Ramp Cases make it easy for you to move around that heavy, wheeled equipment with the best protection available anywhere. These cases are custom made to meet your needs and we will work with you to be sure the case fits your needs. Front opening hinged lid 0.50" Heavy Duty Plywood Construction 3.50" Heavy Duty Locking Casters Heavy Duty 1/8" Steel Hinge Plate Ramp Tie Down Straps Interior Protector Panel Cargo Restraint System Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Our Fabricated Ramp Cases make it easy for you to move around that heavy, wheeled equipment with the best protection available anywhere. These cases are custom made to meet your needs and we will work with you to be sure the case fits your needs.

  • Front opening hinged lid
  • 0.50" Heavy Duty Plywood Construction
  • 3.50" Heavy Duty Locking Casters
  • Heavy Duty 1/8" Steel Hinge Plate
  • Ramp Tie Down Straps
  • Interior Protector Panel
  • Cargo Restraint System
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APFC-0025
Product Name Ramp Cases
Material Wood
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details