Ameripack Corporation Heavy Duty Cable Trunk APFC-0013

Description
Safe, effective, and mobile cable management. Not just for cables, our cable trunk is carpet lined to ensure nothing is damaged by exposed hardware. Constructed of 0.50” Heavy Duty plywood and custom made for your application. The large latches are also very effective bottle openers! Recessed Hardware 3.5" Heavy Duty Locking Casters 0.50" Heavy Duty Plywood Construction Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
Safe, effective, and mobile cable management. Not just for cables, our cable trunk is carpet lined to ensure nothing is damaged by exposed hardware. Constructed of 0.50” Heavy Duty plywood and custom made for your application. The large latches are also very effective bottle openers! Recessed Hardware 3.5" Heavy Duty Locking Casters 0.50" Heavy Duty Plywood Construction Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Cable Trunk - APFC-0013 - Ameripack Corporation
Robbinsville, NJ, USA
Heavy Duty Cable Trunk
APFC-0013
Heavy Duty Cable Trunk APFC-0013
Safe, effective, and mobile cable management. Not just for cables, our cable trunk is carpet lined to ensure nothing is damaged by exposed hardware. Constructed of 0.50” Heavy Duty plywood and custom made for your application. The large latches are also very effective bottle openers! Recessed Hardware 3.5" Heavy Duty Locking Casters 0.50" Heavy Duty Plywood Construction Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Safe, effective, and mobile cable management.
Not just for cables, our cable trunk is carpet lined to ensure nothing is damaged by exposed hardware. Constructed of 0.50” Heavy Duty plywood and custom made for your application. The large latches are also very effective bottle openers!

  • Recessed Hardware
  • 3.5" Heavy Duty Locking Casters
  • 0.50" Heavy Duty Plywood Construction
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APFC-0013
Product Name Heavy Duty Cable Trunk
Material Wood
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details