Ameripack Corporation Desktop Computer Case APFC-0008

Description
Desktop Computer Case This custom, fabricated Desktop computer case is the ideal solution for a computer that needs to be portable for use in different areas of your workshop, garage, production facility, or for outdoor field use. Customizable drawers to house your equipment, while the customizable computer cavity can be custom fitted to your desktop. Whatever your case needs are, Ameripack can deliver! 0.50" Plywood Construction Optional Gasket Sealed Doors for Outdoor Use Heavy Duty 3.5" Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
Desktop Computer Case This custom, fabricated Desktop computer case is the ideal solution for a computer that needs to be portable for use in different areas of your workshop, garage, production facility, or for outdoor field use. Customizable drawers to house your equipment, while the customizable computer cavity can be custom fitted to your desktop. Whatever your case needs are, Ameripack can deliver! 0.50" Plywood Construction Optional Gasket Sealed Doors for Outdoor Use Heavy Duty 3.5" Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Desktop Computer Case - APFC-0008 - Ameripack Corporation
Robbinsville, NJ, USA
Desktop Computer Case
APFC-0008
Desktop Computer Case APFC-0008
Desktop Computer Case This custom, fabricated Desktop computer case is the ideal solution for a computer that needs to be portable for use in different areas of your workshop, garage, production facility, or for outdoor field use. Customizable drawers to house your equipment, while the customizable computer cavity can be custom fitted to your desktop. Whatever your case needs are, Ameripack can deliver! 0.50" Plywood Construction Optional Gasket Sealed Doors for Outdoor Use Heavy Duty 3.5" Casters Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Desktop Computer Case
This custom, fabricated Desktop computer case is the ideal solution for a computer that needs to be portable for use in different areas of your workshop, garage, production facility, or for outdoor field use. Customizable drawers to house your equipment, while the customizable computer cavity can be custom fitted to your desktop. Whatever your case needs are, Ameripack can deliver!

  • 0.50" Plywood Construction
  • Optional Gasket Sealed Doors for Outdoor Use
  • Heavy Duty 3.5" Casters
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APFC-0008
Product Name Desktop Computer Case
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details