Ameripack Corporation Flat Screen Wedge Case APFC-0006

Description
Make Sure Your Plasma Screen Stays Upright The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transit. We will customize your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases. Based on Ameripack's ATA series of cases, this unique design is provided with 4 fully recessed latches, foam construction so that all pressure points and padding makes contact with the frame of the unit only. 3.50" Heavy Duty Locking Casters 0.50" Heavy Duty Plywood Construction Customized to fit your Flat Screen Television Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
Make Sure Your Plasma Screen Stays Upright The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transit. We will customize your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases. Based on Ameripack's ATA series of cases, this unique design is provided with 4 fully recessed latches, foam construction so that all pressure points and padding makes contact with the frame of the unit only. 3.50" Heavy Duty Locking Casters 0.50" Heavy Duty Plywood Construction Customized to fit your Flat Screen Television Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Flat Screen Wedge Case - APFC-0006 - Ameripack Corporation
Robbinsville, NJ, USA
Flat Screen Wedge Case
APFC-0006
Flat Screen Wedge Case APFC-0006
Make Sure Your Plasma Screen Stays Upright The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transit. We will customize your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases. Based on Ameripack's ATA series of cases, this unique design is provided with 4 fully recessed latches, foam construction so that all pressure points and padding makes contact with the frame of the unit only. 3.50" Heavy Duty Locking Casters 0.50" Heavy Duty Plywood Construction Customized to fit your Flat Screen Television Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Make Sure Your Plasma Screen Stays Upright
The unique, patented, "wedge" design discourages the common practice of flipping cases on their tops or sides or stacking them in order to save space in transit. We will customize your case to your display, increasing protection for the display and decreasing your shipping costs compared to generic "one size fits all" cases.
Based on Ameripack's ATA series of cases, this unique design is provided with 4 fully recessed latches, foam construction so that all pressure points and padding makes contact with the frame of the unit only.

  • 3.50" Heavy Duty Locking Casters
  • 0.50" Heavy Duty Plywood Construction
  • Customized to fit your Flat Screen Television
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APFC-0006
Product Name Flat Screen Wedge Case
Material Wood
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details