Ameripack Corporation Flat Screen Lift Case APFC-0002

Description
The affordable alternative to more expensive, heavier pneumatic and electric lifts. The FL-16 is not only less expensive, but about 25% lighter than other lift cases. This case, when in display mode, will provide you with a display height of 50" -56", depending on your monitor specs. 0.50" Heavy Duty Plywood Construction "C/F" Style Top Removable Lid/Split Case Design 3.5" Heavy Duty Locking Casters Recessed Hardware Case will Handle Up To a 50" Monitor Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
The affordable alternative to more expensive, heavier pneumatic and electric lifts. The FL-16 is not only less expensive, but about 25% lighter than other lift cases. This case, when in display mode, will provide you with a display height of 50" -56", depending on your monitor specs. 0.50" Heavy Duty Plywood Construction "C/F" Style Top Removable Lid/Split Case Design 3.5" Heavy Duty Locking Casters Recessed Hardware Case will Handle Up To a 50" Monitor Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Flat Screen Lift Case - APFC-0002 - Ameripack Corporation
Robbinsville, NJ, USA
Flat Screen Lift Case
APFC-0002
Flat Screen Lift Case APFC-0002
The affordable alternative to more expensive, heavier pneumatic and electric lifts. The FL-16 is not only less expensive, but about 25% lighter than other lift cases. This case, when in display mode, will provide you with a display height of 50" -56", depending on your monitor specs. 0.50" Heavy Duty Plywood Construction "C/F" Style Top Removable Lid/Split Case Design 3.5" Heavy Duty Locking Casters Recessed Hardware Case will Handle Up To a 50" Monitor Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

The affordable alternative to more expensive, heavier pneumatic and electric lifts.
The FL-16 is not only less expensive, but about 25% lighter than other lift cases. This case, when in display mode, will provide you with a display height of 50" -56", depending on your monitor specs.

  • 0.50" Heavy Duty Plywood Construction
  • "C/F" Style Top Removable Lid/Split Case Design
  • 3.5" Heavy Duty Locking Casters
  • Recessed Hardware
  • Case will Handle Up To a 50" Monitor
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APFC-0002
Product Name Flat Screen Lift Case
Material Wood
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details