Ameripack Corporation Flat Screen Electric Lift Case APFC-0001

Description
The easiest and most convenient way to safely transport, setup, and display your monitor. The Flat Screen Lift Case is the perfect solution to transport and display your monitor. Not only will you know that your monitor will arrive safely, but with the capability of one person setup, you'll save both time and money. The case comes standard with an accessory compartment perfect for a laptop or DVD, heavy duty locking casters, and a keychain remote to raise and lower the monitor. Heavy Duty Shockmounted Electric Lift 0.50" Heavy Duty Plywood Construction Top Removable Lid 3.5" Heavy Duty Locking Casters Recessed Hardware Case will Handle Up to a 50" Monitor Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Description
The easiest and most convenient way to safely transport, setup, and display your monitor. The Flat Screen Lift Case is the perfect solution to transport and display your monitor. Not only will you know that your monitor will arrive safely, but with the capability of one person setup, you'll save both time and money. The case comes standard with an accessory compartment perfect for a laptop or DVD, heavy duty locking casters, and a keychain remote to raise and lower the monitor. Heavy Duty Shockmounted Electric Lift 0.50" Heavy Duty Plywood Construction Top Removable Lid 3.5" Heavy Duty Locking Casters Recessed Hardware Case will Handle Up to a 50" Monitor Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

Suppliers

Company
Product
Description
Supplier Links
Flat Screen Electric Lift Case - APFC-0001 - Ameripack Corporation
Robbinsville, NJ, USA
Flat Screen Electric Lift Case
APFC-0001
Flat Screen Electric Lift Case APFC-0001
The easiest and most convenient way to safely transport, setup, and display your monitor. The Flat Screen Lift Case is the perfect solution to transport and display your monitor. Not only will you know that your monitor will arrive safely, but with the capability of one person setup, you'll save both time and money. The case comes standard with an accessory compartment perfect for a laptop or DVD, heavy duty locking casters, and a keychain remote to raise and lower the monitor. Heavy Duty Shockmounted Electric Lift 0.50" Heavy Duty Plywood Construction Top Removable Lid 3.5" Heavy Duty Locking Casters Recessed Hardware Case will Handle Up to a 50" Monitor Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown

The easiest and most convenient way to safely transport, setup, and display your monitor.

The Flat Screen Lift Case is the perfect solution to transport and display your monitor. Not only will you know that your monitor will arrive safely, but with the capability of one person setup, you'll save both time and money. The case comes standard with an accessory compartment perfect for a laptop or DVD, heavy duty locking casters, and a keychain remote to raise and lower the monitor.

  • Heavy Duty Shockmounted Electric Lift
  • 0.50" Heavy Duty Plywood Construction
  • Top Removable Lid
  • 3.5" Heavy Duty Locking Casters
  • Recessed Hardware
  • Case will Handle Up to a 50" Monitor
  • Available in Black, Grey, Red, Green, Blue, Orange, Burgandy, White, Yellow, and Brown
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APFC-0001
Product Name Flat Screen Electric Lift Case
Material Wood
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details