Ameripack Corporation 15" Tank Tube APCDC-515-011

Description
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black
Description
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black

Suppliers

Company
Product
Description
Supplier Links
15
Robbinsville, NJ, USA
15" Tank Tube
APCDC-515-011
15" Tank Tube APCDC-515-011
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black

The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you!
Look for the Ribs to be sure it’s a Tank Tube™!

  • Double Wall Construction-Smooth Inside
  • Lightweight
  • Stronger than Roto Molded Tubes
  • Able to Withstand 7200 lbs. / sq. ft. Pressure
  • Spring-Loaded Steel Rubber Grip Handle
  • 1.50" Strap with Side-Release Buckle
  • 6.50" x 10" Label Area
  • 0.50" foam lining top and bottom
  • Custom Sizes and Logos Available
  • Available with Wheels
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APCDC-515-011
Product Name 15" Tank Tube
Container Type Tubes
Features HeavyDuty
Application Shipping
Height 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details