Ameripack Corporation 12" Tank Tube APCDC-515-007

Description
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black
Description
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black

Suppliers

Company
Product
Description
Supplier Links
12
Robbinsville, NJ, USA
12" Tank Tube
APCDC-515-007
12" Tank Tube APCDC-515-007
The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Look for the Ribs to be sure it’s a Tank Tube™! Double Wall Construction-Smooth Inside Lightweight Stronger than Roto Molded Tubes Able to Withstand 7200 lbs. / sq. ft. Pressure Spring-Loaded Steel Rubber Grip Handle 1.50" Strap with Side-Release Buckle 6.50" x 10" Label Area 0.50" foam lining top and bottom Custom Sizes and Logos Available Available with Wheels Available in Black

The 515 Tank Tube™ Series cases are a lightweight, ultra durable option for those odd shaped parts that are long and skinny but need heavy duty protection during transit. These cases are available in 8", 12", and 15" diameters. Casters are available for all models. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you!
Look for the Ribs to be sure it’s a Tank Tube™!

  • Double Wall Construction-Smooth Inside
  • Lightweight
  • Stronger than Roto Molded Tubes
  • Able to Withstand 7200 lbs. / sq. ft. Pressure
  • Spring-Loaded Steel Rubber Grip Handle
  • 1.50" Strap with Side-Release Buckle
  • 6.50" x 10" Label Area
  • 0.50" foam lining top and bottom
  • Custom Sizes and Logos Available
  • Available with Wheels
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APCDC-515-007
Product Name 12" Tank Tube
Container Type Tubes
Features HeavyDuty
Application Shipping
Height 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details