Ameripack Corporation Expo II Display Shipping Case APCDC-278-005

Description
The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer. Features: Thermoformed Polyethylene Plastic Construction Heavy-Duty, Built-In Wheels 1.50" Straps With Metal Buckles 8" x 12" Label Area Steel, Rubber Grip Handle Molded-In Logo Optional Available in Black
Description
The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer. Features: Thermoformed Polyethylene Plastic Construction Heavy-Duty, Built-In Wheels 1.50" Straps With Metal Buckles 8" x 12" Label Area Steel, Rubber Grip Handle Molded-In Logo Optional Available in Black

Suppliers

Company
Product
Description
Supplier Links
Expo II Display Shipping Case - APCDC-278-005 - Ameripack Corporation
Robbinsville, NJ, USA
Expo II Display Shipping Case
APCDC-278-005
Expo II Display Shipping Case APCDC-278-005
The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer. Features: Thermoformed Polyethylene Plastic Construction Heavy-Duty, Built-In Wheels 1.50" Straps With Metal Buckles 8" x 12" Label Area Steel, Rubber Grip Handle Molded-In Logo Optional Available in Black

The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer.
Features:

  • Thermoformed Polyethylene Plastic Construction
  • Heavy-Duty, Built-In Wheels
  • 1.50" Straps With Metal Buckles
  • 8" x 12" Label Area
  • Steel, Rubber Grip Handle
  • Molded-In Logo Optional
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APCDC-278-005
Product Name Expo II Display Shipping Case
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 232197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.94 inch (100 mm)
Length 7.87 inch (200 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details